NationSkander California Corporation 10 Bearing 2x6x3 kit769

Description
2 x 6 x 3 Shielded Ball Bearings, Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 2 x 6 x 3 Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 6mm x 3mm Inner Diameter: 2mm Outer Diameter: 6mm Width: 3mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM
Description
2 x 6 x 3 Shielded Ball Bearings, Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 2 x 6 x 3 Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 6mm x 3mm Inner Diameter: 2mm Outer Diameter: 6mm Width: 3mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 2x6x3 - kit769 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 2x6x3
kit769
10 Bearing 2x6x3 kit769
2 x 6 x 3 Shielded Ball Bearings, Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: 2 x 6 x 3 Ball Bearings Type: Deep Groove Ball Bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 2mm x 6mm x 3mm Inner Diameter: 2mm Outer Diameter: 6mm Width: 3mm Quantity: 10 Bearings Dynamic load rating Cr: 330 N Static load rating Cor: 100 N Limiting Speed: Grease Lubrication: 86,000 RPM

2 x 6 x 3 Shielded Ball Bearings, Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: 2 x 6 x 3 Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 2mm x 6mm x 3mm
  • Inner Diameter: 2mm
  • Outer Diameter: 6mm
  • Width: 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 330 N
  • Static load rating Cor: 100 N
  • Limiting Speed:
    • Grease Lubrication: 86,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit769
Product Name 10 Bearing 2x6x3
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2346909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details