NationSkander California Corporation 6005 Full Ceramic Bearing 25x47x12 Silicon Carbide Kit7687

Description
Full Ceramic Ball Bearings, the inner diameter is 25, outer diameter is 47 and the width is 12, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: Ball bearings Type: Full Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 25*47*12 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=47mm Width/Height/thickne ss=12mm Inner/outer races: SiC Ceramic Size: 25mm x 47mm x 12mm Quantity:One ball bearing Equal: 6005
Description
Full Ceramic Ball Bearings, the inner diameter is 25, outer diameter is 47 and the width is 12, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: Ball bearings Type: Full Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 25*47*12 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=47mm Width/Height/thickne ss=12mm Inner/outer races: SiC Ceramic Size: 25mm x 47mm x 12mm Quantity:One ball bearing Equal: 6005

Suppliers

Company
Product
Description
Supplier Links
6005 Full Ceramic Bearing 25x47x12 Silicon Carbide - Kit7687 - NationSkander California Corporation
Anaheim, CA, USA
6005 Full Ceramic Bearing 25x47x12 Silicon Carbide
Kit7687
6005 Full Ceramic Bearing 25x47x12 Silicon Carbide Kit7687
Full Ceramic Ball Bearings, the inner diameter is 25, outer diameter is 47 and the width is 12, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: Ball bearings Type: Full Ceramic Balls: SiC Ceramic Cage: PTFE Dimensions: 25*47*12 mm/Metric ID (inner diameter)/Bore=25mm OD (outer diameter)=47mm Width/Height/thickne ss=12mm Inner/outer races: SiC Ceramic Size: 25mm x 47mm x 12mm Quantity:One ball bearing Equal: 6005

Full Ceramic Ball Bearings, the inner diameter is 25, outer diameter is 47 and the width is 12, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: Ball bearings
  • Type: Full Ceramic
  • Balls: SiC Ceramic
  • Cage: PTFE
  • Dimensions: 25*47*12 mm/Metric
  • ID (inner diameter)/Bore=25mm
  • OD (outer diameter)=47mm
  • Width/Height/thickness=12mm
  • Inner/outer races: SiC Ceramic
  • Size: 25mm x 47mm x 12mm
  • Quantity:One ball bearing
  • Equal: 6005
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7687
Product Name 6005 Full Ceramic Bearing 25x47x12 Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Ball Bearings - 2612586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P3725G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details