6000 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
Item: 6000 Ball Bearing
Type: Full Ceramic Ball Bearing
Inner/outer races: SiC Ceramic
Balls: SiC Ceramic
Cage: PTFE
Dimensions: 10mm x 26mm x 8mm/Metric
ID (inner diameter)/Bore: 10mm
OD (outer diameter): 26mm
Width/Height/thickne
ss: 8mm
Size: 10 x 26 x 8 mm
Quantity: One Bearing
Equal: 6000
6000 Full Ceramic Ball Bearing, the inner diameter is 10mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.
- Item: 6000 Ball Bearing
- Type: Full Ceramic Ball Bearing
- Inner/outer races: SiC Ceramic
- Balls: SiC Ceramic
- Cage: PTFE
- Dimensions: 10mm x 26mm x 8mm/Metric
- ID (inner diameter)/Bore: 10mm
- OD (outer diameter): 26mm
- Width/Height/thickness: 8mm
- Size: 10 x 26 x 8 mm
- Quantity: One Bearing
- Equal: 6000