NationSkander California Corporation 6205 Full Ceramic Bearing 25x52x15 Kit7680

Description
6205 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 25mm, outer diameter is 52mm and the width is 15mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6205 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6205 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 25mm, outer diameter is 52mm and the width is 15mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6205 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6205 Full Ceramic Bearing 25x52x15 - Kit7680 - NationSkander California Corporation
Anaheim, CA, USA
6205 Full Ceramic Bearing 25x52x15
Kit7680
6205 Full Ceramic Bearing 25x52x15 Kit7680
6205 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 25mm, outer diameter is 52mm and the width is 15mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6205 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 25mm x 52mm x 15mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 52mm Width/Height/thickne ss: 15mm Size: 25 x 52 x 15 mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6205 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 25mm, outer diameter is 52mm and the width is 15mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6205 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 25mm x 52mm x 15mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 52mm
  • Width/Height/thickness: 15mm
  • Size: 25 x 52 x 15 mm
  • Quantity:One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7680
Product Name 6205 Full Ceramic Bearing 25x52x15
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
View Details