NationSkander California Corporation 10 Bearing 685ZZ 5x11x5 kit768

Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Chrome Steel Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM
Description
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Chrome Steel Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 685ZZ 5x11x5 - kit768 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 685ZZ 5x11x5
kit768
10 Bearing 685ZZ 5x11x5 kit768
10 Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Chrome Steel Double Shielded Ball Bearings Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 970 N Static load rating Cor: 360 N Limiting Speed: Grease Lubrication: 53,000 RPM

10 Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 5mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shield to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Chrome Steel Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 5mm x 11mm x 5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 970 N
  • Static load rating Cor: 360 N
  • Limiting Speed:
    • Grease Lubrication: 53,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit768
Product Name 10 Bearing 685ZZ 5x11x5
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2612594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details