NationSkander California Corporation 6201 Full Ceramic Bearing 12x32x10 Kit7679

Description
6201 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 12mm, outer diameter is 32mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6201 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6201 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 12mm, outer diameter is 32mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6201 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6201 Full Ceramic Bearing 12x32x10 - Kit7679 - NationSkander California Corporation
Anaheim, CA, USA
6201 Full Ceramic Bearing 12x32x10
Kit7679
6201 Full Ceramic Bearing 12x32x10 Kit7679
6201 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 12mm, outer diameter is 32mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6201 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 12mm x 32mm x 10mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 12 x 32 x 10 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6201 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 12mm, outer diameter is 32mm and the width is 10mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6201 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 12mm x 32mm x 10mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 10mm
  • Size: 12 x 32 x 10 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7679
Product Name 6201 Full Ceramic Bearing 12x32x10
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1699 lbs (771 kg)
Dynamic Radial 2743 lbs (1244 kg)
View Details
Ball Bearings - 1883280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P3115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details