NationSkander California Corporation 6200 Full Ceramic Bearing 10x30x9 Kit7678

Description
6200 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6200 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10 x 30 x 9 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6200 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6200 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10 x 30 x 9 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6200 Full Ceramic Bearing 10x30x9 - Kit7678 - NationSkander California Corporation
Anaheim, CA, USA
6200 Full Ceramic Bearing 10x30x9
Kit7678
6200 Full Ceramic Bearing 10x30x9 Kit7678
6200 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6200 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 (Zirconium Oxide) Ceramic Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic Dimensions: 10mm x 30mm x 9mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 30mm Width/Height/thickne ss: 9mm Size: 10 x 30 x 9 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6200 Full Ceramic (Zirconium Oxide) Ball Bearing, the inner diameter is 10mm, outer diameter is 30mm and the width is 9mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6200 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 (Zirconium Oxide) Ceramic
  • Inner/outer races: ZrO2 (Zirconium Oxide) Ceramic
  • Dimensions: 10mm x 30mm x 9mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 30mm
  • Width/Height/thickness: 9mm
  • Size: 10 x 30 x 9 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7678
Product Name 6200 Full Ceramic Bearing 10x30x9
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS5025M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2612634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details