NationSkander California Corporation 6008 Full Ceramic Bearing 40x68x15 ZrO2 Kit7677

Description
6008 Full Ceramic Ball Bearing, the inner diameter is 40mm, outer diameter is 68mm and the width is 15mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6008 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 40mm x 68mm x 15mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 68mm Width/Height/thickne ss: 15mm Size: 40 x 68 x 15 mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6008 Full Ceramic Ball Bearing, the inner diameter is 40mm, outer diameter is 68mm and the width is 15mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6008 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 40mm x 68mm x 15mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 68mm Width/Height/thickne ss: 15mm Size: 40 x 68 x 15 mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6008 Full Ceramic Bearing 40x68x15 ZrO2 - Kit7677 - NationSkander California Corporation
Anaheim, CA, USA
6008 Full Ceramic Bearing 40x68x15 ZrO2
Kit7677
6008 Full Ceramic Bearing 40x68x15 ZrO2 Kit7677
6008 Full Ceramic Ball Bearing, the inner diameter is 40mm, outer diameter is 68mm and the width is 15mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6008 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 40mm x 68mm x 15mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 68mm Width/Height/thickne ss: 15mm Size: 40 x 68 x 15 mm Quantity:One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6008 Full Ceramic Ball Bearing, the inner diameter is 40mm, outer diameter is 68mm and the width is 15mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6008 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 40mm x 68mm x 15mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 68mm
  • Width/Height/thickness: 15mm
  • Size: 40 x 68 x 15 mm
  • Quantity:One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7677
Product Name 6008 Full Ceramic Bearing 40x68x15 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details