NationSkander California Corporation 6007 Full Ceramic Bearing 35x62x14 ZrO2 Kit7676

Description
6007 Full Ceramic Ball Bearing, the inner diameter is 35mm, outer diameter is 62mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6007 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Size: 35 x 62 x 14 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6007 Full Ceramic Ball Bearing, the inner diameter is 35mm, outer diameter is 62mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6007 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Size: 35 x 62 x 14 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6007 Full Ceramic Bearing 35x62x14 ZrO2 - Kit7676 - NationSkander California Corporation
Anaheim, CA, USA
6007 Full Ceramic Bearing 35x62x14 ZrO2
Kit7676
6007 Full Ceramic Bearing 35x62x14 ZrO2 Kit7676
6007 Full Ceramic Ball Bearing, the inner diameter is 35mm, outer diameter is 62mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6007 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Size: 35 x 62 x 14 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6007 Full Ceramic Ball Bearing, the inner diameter is 35mm, outer diameter is 62mm and the width is 14mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6007 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 35mm x 62mm x 14mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 62mm
  • Width/Height/thickness: 14mm
  • Size: 35 x 62 x 14 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7676
Product Name 6007 Full Ceramic Bearing 35x62x14 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details
Ball Bearings - 1883292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details