NationSkander California Corporation 6006 Full Ceramic Bearing 30x55x13 ZrO2 Kit7675

Description
6006 Full Ceramic Ball Bearing, the inner diameter is 30mm, outer diameter is 55mm and the width is 13mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6006 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 30mm x 55mm x 13mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 55mm Width/Height/thickne ss: 13mm Size: 30 x 55 x 13 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
6006 Full Ceramic Ball Bearing, the inner diameter is 30mm, outer diameter is 55mm and the width is 13mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6006 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 30mm x 55mm x 13mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 55mm Width/Height/thickne ss: 13mm Size: 30 x 55 x 13 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6006 Full Ceramic Bearing 30x55x13 ZrO2 - Kit7675 - NationSkander California Corporation
Anaheim, CA, USA
6006 Full Ceramic Bearing 30x55x13 ZrO2
Kit7675
6006 Full Ceramic Bearing 30x55x13 ZrO2 Kit7675
6006 Full Ceramic Ball Bearing, the inner diameter is 30mm, outer diameter is 55mm and the width is 13mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6006 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 30mm x 55mm x 13mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 55mm Width/Height/thickne ss: 13mm Size: 30 x 55 x 13 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

6006 Full Ceramic Ball Bearing, the inner diameter is 30mm, outer diameter is 55mm and the width is 13mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6006 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 30mm x 55mm x 13mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 55mm
  • Width/Height/thickness: 13mm
  • Size: 30 x 55 x 13 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7675
Product Name 6006 Full Ceramic Bearing 30x55x13 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details