NationSkander California Corporation 6005 Full Ceramic Bearing 25x47x12 ZrO2 Kit7674

Description
Full Ceramic 6005 Ball Bearing, the inner diameter is 25mm, outer diameter is 47mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6005 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 25mm x 47mm x 12mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 47mm Width/Height/thickne ss: 12mm Size: 25 x 47 x 12 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Description
Full Ceramic 6005 Ball Bearing, the inner diameter is 25mm, outer diameter is 47mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6005 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 25mm x 47mm x 12mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 47mm Width/Height/thickne ss: 12mm Size: 25 x 47 x 12 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6005 Full Ceramic Bearing 25x47x12 ZrO2 - Kit7674 - NationSkander California Corporation
Anaheim, CA, USA
6005 Full Ceramic Bearing 25x47x12 ZrO2
Kit7674
6005 Full Ceramic Bearing 25x47x12 ZrO2 Kit7674
Full Ceramic 6005 Ball Bearing, the inner diameter is 25mm, outer diameter is 47mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6005 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Dimensions: 25mm x 47mm x 12mm/Metric ID (inner diameter)/Bore: 25mm OD (outer diameter): 47mm Width/Height/thickne ss: 12mm Size: 25 x 47 x 12 mm Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)

Full Ceramic 6005 Ball Bearing, the inner diameter is 25mm, outer diameter is 47mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6005 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 25mm x 47mm x 12mm/Metric
  • ID (inner diameter)/Bore: 25mm
  • OD (outer diameter): 47mm
  • Width/Height/thickness: 12mm
  • Size: 25 x 47 x 12 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7674
Product Name 6005 Full Ceramic Bearing 25x47x12 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-72 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 4010 lbs (1819 kg)
Dynamic Radial 10880 lbs (4934 kg)
View Details