NationSkander California Corporation 6004 Full Ceramic Bearing 20x42x12 ZrO2 Kit7673

Description
6004 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6004 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Highest Temperature: 356 F (degrees fahrenheit)=180 C (degrees Celsius)
Description
6004 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6004 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Highest Temperature: 356 F (degrees fahrenheit)=180 C (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6004 Full Ceramic Bearing 20x42x12 ZrO2 - Kit7673 - NationSkander California Corporation
Anaheim, CA, USA
6004 Full Ceramic Bearing 20x42x12 ZrO2
Kit7673
6004 Full Ceramic Bearing 20x42x12 ZrO2 Kit7673
6004 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6004 Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZrO2 Ceramic Cage: PTFE Inner/outer races: ZrO2 Ceramic Dimensions: 20mm x 42mm x 12mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 42mm Width/Height/thickne ss: 12mm Size: 20 x 42 x 12 mm Quantity: One Bearing Highest Temperature: 356 F (degrees fahrenheit)=180 C (degrees Celsius)

6004 Full Ceramic Ball Bearing, the inner diameter is 20mm, outer diameter is 42mm and the width is 12mm, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6004 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Inner/outer races: ZrO2 Ceramic
  • Dimensions: 20mm x 42mm x 12mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 42mm
  • Width/Height/thickness: 12mm
  • Size: 20 x 42 x 12 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 F (degrees fahrenheit)=180 C (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7673
Product Name 6004 Full Ceramic Bearing 20x42x12 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2058823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details