NationSkander California Corporation 6003 Full Ceramic Bearing 17x35x10 ZrO2 Kit7672

Description
6003 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 35mm and the width is 10mm, Bearing is made of Ceramic. Item: 6003 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic (zirconium oxide) Dimensions: 17mm x 35mm x 10mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 10mm Size: 17 x 35 x 10 mm Quantity: One Bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Description
6003 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 35mm and the width is 10mm, Bearing is made of Ceramic. Item: 6003 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic (zirconium oxide) Dimensions: 17mm x 35mm x 10mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 10mm Size: 17 x 35 x 10 mm Quantity: One Bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

Suppliers

Company
Product
Description
Supplier Links
6003 Full Ceramic Bearing 17x35x10 ZrO2 - Kit7672 - NationSkander California Corporation
Anaheim, CA, USA
6003 Full Ceramic Bearing 17x35x10 ZrO2
Kit7672
6003 Full Ceramic Bearing 17x35x10 ZrO2 Kit7672
6003 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 35mm and the width is 10mm, Bearing is made of Ceramic. Item: 6003 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic (zirconium oxide) Dimensions: 17mm x 35mm x 10mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 10mm Size: 17 x 35 x 10 mm Quantity: One Bearing Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)

6003 Full Ceramic Ball Bearing, the inner diameter is 17mm, outer diameter is 35mm and the width is 10mm, Bearing is made of Ceramic.

  • Item: 6003 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic (zirconium oxide)
  • Dimensions: 17mm x 35mm x 10mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 10mm
  • Size: 17 x 35 x 10 mm
  • Quantity: One Bearing
  • Highest Temperature: 356 F (degrees fahrenheit) = 180 C (degrees Celsius)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7672
Product Name 6003 Full Ceramic Bearing 17x35x10 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-47-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
View Details
Ball Bearings - 1883289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details