NationSkander California Corporation 10 Loose Ceramic Balls 3mm G3 ZrO2 Bearing Balls Kit7671

Description
10 Loose Ceramic Balls 3mm ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 3mm. Balls are made of Ceramic ZRO2. Item: Loose Balls Size:3mm Material: Ceramic Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 3mm ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 3mm. Balls are made of Ceramic ZRO2. Item: Loose Balls Size:3mm Material: Ceramic Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 3mm G3 ZrO2 Bearing Balls - Kit7671 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 3mm G3 ZrO2 Bearing Balls
Kit7671
10 Loose Ceramic Balls 3mm G3 ZrO2 Bearing Balls Kit7671
10 Loose Ceramic Balls 3mm ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 3mm. Balls are made of Ceramic ZRO2. Item: Loose Balls Size:3mm Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 3mm ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 3mm. Balls are made of Ceramic ZRO2.

  • Item: Loose Balls
  • Size:3mm
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7671
Product Name 10 Loose Ceramic Balls 3mm G3 ZrO2 Bearing Balls
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-32 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P1805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details