NationSkander California Corporation 6804-2RS Full Ceramic Sealed Bearing 20x32x7 ZrO2 Kit7669

Description
6804-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 20mm, outer diameter is 32mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6804-2RS Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZRO2 Ceramic Cage: PTFE Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Dimensions: 20mm x 32mm x 7mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 32mm Width/Height/thickne ss: 7mm Size: 20 x 32 x 7 mm Equal: 6804-2RS1 & 6804-2RZ Quantity: One Bearing Equal: 61804-2RS1
Description
6804-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 20mm, outer diameter is 32mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6804-2RS Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZRO2 Ceramic Cage: PTFE Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Dimensions: 20mm x 32mm x 7mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 32mm Width/Height/thickne ss: 7mm Size: 20 x 32 x 7 mm Equal: 6804-2RS1 & 6804-2RZ Quantity: One Bearing Equal: 61804-2RS1

Suppliers

Company
Product
Description
Supplier Links
6804-2RS Full Ceramic Sealed Bearing 20x32x7 ZrO2 - Kit7669 - NationSkander California Corporation
Anaheim, CA, USA
6804-2RS Full Ceramic Sealed Bearing 20x32x7 ZrO2
Kit7669
6804-2RS Full Ceramic Sealed Bearing 20x32x7 ZrO2 Kit7669
6804-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 20mm, outer diameter is 32mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide. Item: 6804-2RS Ball Bearing Type: Full Ceramic Ball Bearing Balls: ZRO2 Ceramic Cage: PTFE Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Dimensions: 20mm x 32mm x 7mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 32mm Width/Height/thickne ss: 7mm Size: 20 x 32 x 7 mm Equal: 6804-2RS1 & 6804-2RZ Quantity: One Bearing Equal: 61804-2RS1

6804-2RS Full Ceramic sealed Ball Bearing, the inner diameter is 20mm, outer diameter is 32mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide.

  • Item: 6804-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Balls: ZRO2 Ceramic
  • Cage: PTFE
  • Closures: PTFE covers
  • Inner/outer races: ZRO2 Ceramic
  • Dimensions: 20mm x 32mm x 7mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 7mm
  • Size: 20 x 32 x 7 mm
  • Equal: 6804-2RS1 & 6804-2RZ
  • Quantity: One Bearing
  • Equal: 61804-2RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7669
Product Name 6804-2RS Full Ceramic Sealed Bearing 20x32x7 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-72-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 17840 lbs (8091 kg)
Dynamic Radial 48400 lbs (21950 kg)
View Details
Ball Bearings - 2058779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details