NationSkander California Corporation 65 Loose Ceramic Balls 5/32 Kit7668

Description
65 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic ZRO2 . Item: Loose Balls Size: 5/32 Inch = 3.962mm Material: Ceramic Quantity: 65 Balls.
Description
65 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic ZRO2 . Item: Loose Balls Size: 5/32 Inch = 3.962mm Material: Ceramic Quantity: 65 Balls.

Suppliers

Company
Product
Description
Supplier Links
65 Loose Ceramic Balls 5/32 - Kit7668 - NationSkander California Corporation
Anaheim, CA, USA
65 Loose Ceramic Balls 5/32
Kit7668
65 Loose Ceramic Balls 5/32 Kit7668
65 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic ZRO2 . Item: Loose Balls Size: 5/32 Inch = 3.962mm Material: Ceramic Quantity: 65 Balls.

65 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic ZRO2 .

  • Item: Loose Balls
  • Size: 5/32 Inch = 3.962mm
  • Material: Ceramic
  • Quantity: 65 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7668
Product Name 65 Loose Ceramic Balls 5/32
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details