NationSkander California Corporation S6900-2RS Ceramic Bearing Si3N4 Kit7667

Description
S6900-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6900-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, S6900-2RS bearing is lubricated with grease. Item: S6900-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Radial Clearance: C0 Quality: ABEC-5 quality Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Radial Clearance: C0 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 10 x 22 x 6 mm Quantity: One Bearing Equal: 6900-2RS1 & 6900-2RZ Equivalents: SS61900-2RS1 and SS61900RS1 Bearings
Description
S6900-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6900-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, S6900-2RS bearing is lubricated with grease. Item: S6900-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Radial Clearance: C0 Quality: ABEC-5 quality Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Radial Clearance: C0 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 10 x 22 x 6 mm Quantity: One Bearing Equal: 6900-2RS1 & 6900-2RZ Equivalents: SS61900-2RS1 and SS61900RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
S6900-2RS Ceramic Bearing Si3N4 - Kit7667 - NationSkander California Corporation
Anaheim, CA, USA
S6900-2RS Ceramic Bearing Si3N4
Kit7667
S6900-2RS Ceramic Bearing Si3N4 Kit7667
S6900-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6900-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, S6900-2RS bearing is lubricated with grease. Item: S6900-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Radial Clearance: C0 Quality: ABEC-5 quality Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Radial Clearance: C0 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Dimensions: 10mm x 22mm x 6mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 22mm Width/Height/thickne ss: 6mm Size: 10 x 22 x 6 mm Quantity: One Bearing Equal: 6900-2RS1 & 6900-2RZ Equivalents: SS61900-2RS1 and SS61900RS1 Bearings

S6900-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6900-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speed, S6900-2RS bearing is lubricated with grease.

  • Item: S6900-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Radial Clearance: C0
  • Quality: ABEC-5 quality
  • Material: Stainless Steel
  • Cage: Stainless Steel
  • Balls: Ceramic Si3N4
  • Radial Clearance: C0
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Dimensions: 10mm x 22mm x 6mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 6mm
  • Size: 10 x 22 x 6 mm
  • Quantity: One Bearing
  • Equal: 6900-2RS1 & 6900-2RZ
  • Equivalents: SS61900-2RS1 and SS61900RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7667
Product Name S6900-2RS Ceramic Bearing Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3109M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details