NationSkander California Corporation SR6-2RS Ceramic Bearing KIt7665

Description
SR6-2RS Sealed Ball Bearin is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, SR6-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, SR6-2RS bearing is lubricated with grease. Item: SR6-2RS Ball bearing Type: Deep Groove Radial Ball bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: One Bearing Equivalents: SR6-2RS and SR6RS bearing
Description
SR6-2RS Sealed Ball Bearin is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, SR6-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, SR6-2RS bearing is lubricated with grease. Item: SR6-2RS Ball bearing Type: Deep Groove Radial Ball bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: One Bearing Equivalents: SR6-2RS and SR6RS bearing

Suppliers

Company
Product
Description
Supplier Links
SR6-2RS Ceramic Bearing - KIt7665 - NationSkander California Corporation
Anaheim, CA, USA
SR6-2RS Ceramic Bearing
KIt7665
SR6-2RS Ceramic Bearing KIt7665
SR6-2RS Sealed Ball Bearin is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, SR6-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, SR6-2RS bearing is lubricated with grease. Item: SR6-2RS Ball bearing Type: Deep Groove Radial Ball bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 3/8" x 7/8" x 9/32" inch Inner Diameter: 3/8" inch Outer Diameter: 7/8" inch Width: 9/32" inch Quantity: One Bearing Equivalents: SR6-2RS and SR6RS bearing

SR6-2RS Sealed Ball Bearin is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, SR6-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, SR6-2RS bearing is lubricated with grease.

  • Item: SR6-2RS Ball bearing
  • Type: Deep Groove Radial Ball bearing
  • Balls: Ceramic Si3N4
  • Radial Clearance: C0
  • Cage: Stainless Steel
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Size: 3/8" x 7/8" x 9/32" inch
  • Inner Diameter: 3/8" inch
  • Outer Diameter: 7/8" inch
  • Width: 9/32" inch
  • Quantity: One Bearing
  • Equivalents: SR6-2RS and SR6RS bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number KIt7665
Product Name SR6-2RS Ceramic Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields None (Open Bearing)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details