NationSkander California Corporation S61903-2RS Ceramic Bearing Kit7664_1

Description
S61903-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6903-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6903-2RS bearing is lubricated with grease. Item: S6903-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 17mm x 30mm x 7mm/Metric Inner Diameter (ID): 17mm Outer Diameter (OD): 30mm Width/Height/Bridth (W/H/B): 7mm Size: 17 x 30 x 7 mm Limiting Speed: 27,600 RPM Quantity: One Bearing Equal: 6903-2RS1 & 6903-2RZ Equivalents: SS61903-2RS1 P4 and SS61903RS1 Bearings
Description
S61903-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6903-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6903-2RS bearing is lubricated with grease. Item: S6903-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 17mm x 30mm x 7mm/Metric Inner Diameter (ID): 17mm Outer Diameter (OD): 30mm Width/Height/Bridth (W/H/B): 7mm Size: 17 x 30 x 7 mm Limiting Speed: 27,600 RPM Quantity: One Bearing Equal: 6903-2RS1 & 6903-2RZ Equivalents: SS61903-2RS1 P4 and SS61903RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
S61903-2RS Ceramic Bearing - Kit7664_1 - NationSkander California Corporation
Anaheim, CA, USA
S61903-2RS Ceramic Bearing
Kit7664_1
S61903-2RS Ceramic Bearing Kit7664_1
S61903-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6903-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6903-2RS bearing is lubricated with grease. Item: S6903-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 17mm x 30mm x 7mm/Metric Inner Diameter (ID): 17mm Outer Diameter (OD): 30mm Width/Height/Bridth (W/H/B): 7mm Size: 17 x 30 x 7 mm Limiting Speed: 27,600 RPM Quantity: One Bearing Equal: 6903-2RS1 & 6903-2RZ Equivalents: SS61903-2RS1 P4 and SS61903RS1 Bearings

S61903-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6903-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6903-2RS bearing is lubricated with grease.

  • Item: S6903-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Balls: Ceramic Si3N4
  • Radial Clearance: C0
  • Cage: Stainless Steel
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 17mm x 30mm x 7mm/Metric
  • Inner Diameter (ID): 17mm
  • Outer Diameter (OD): 30mm
  • Width/Height/Bridth (W/H/B): 7mm
  • Size: 17 x 30 x 7 mm
  • Limiting Speed: 27,600 RPM
  • Quantity: One Bearing
  • Equal: 6903-2RS1 & 6903-2RZ
  • Equivalents: SS61903-2RS1 P4 and SS61903RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7664_1
Product Name S61903-2RS Ceramic Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details