NationSkander California Corporation S61902-2RS Bearing 15x28x7 Si3N4 Ceramic Kit7663_1

Description
S61902-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S61902-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61902-2RS bearing is lubricated with grease. Item: S61902-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 15mm x 28mm x 7mm/Metric Inner Diameter (ID): 15mm Outer Diameter (OD): 28mm Width/Height/Bridth (W/H/B): 7mm Size: 15 x 28 x 7 mm Limiting Speed: 40,000 RPM Quantity: One Bearing Equal: 6902-2RS1 & 6902-2RZ Equivalents: SS61902-2RS1 P4 and SS61902RS1 Bearings
Description
S61902-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S61902-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61902-2RS bearing is lubricated with grease. Item: S61902-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 15mm x 28mm x 7mm/Metric Inner Diameter (ID): 15mm Outer Diameter (OD): 28mm Width/Height/Bridth (W/H/B): 7mm Size: 15 x 28 x 7 mm Limiting Speed: 40,000 RPM Quantity: One Bearing Equal: 6902-2RS1 & 6902-2RZ Equivalents: SS61902-2RS1 P4 and SS61902RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
S61902-2RS Bearing 15x28x7 Si3N4 Ceramic - Kit7663_1 - NationSkander California Corporation
Anaheim, CA, USA
S61902-2RS Bearing 15x28x7 Si3N4 Ceramic
Kit7663_1
S61902-2RS Bearing 15x28x7 Si3N4 Ceramic Kit7663_1
S61902-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S61902-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61902-2RS bearing is lubricated with grease. Item: S61902-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 15mm x 28mm x 7mm/Metric Inner Diameter (ID): 15mm Outer Diameter (OD): 28mm Width/Height/Bridth (W/H/B): 7mm Size: 15 x 28 x 7 mm Limiting Speed: 40,000 RPM Quantity: One Bearing Equal: 6902-2RS1 & 6902-2RZ Equivalents: SS61902-2RS1 P4 and SS61902RS1 Bearings

S61902-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S61902-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61902-2RS bearing is lubricated with grease.

  • Item: S61902-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Balls: Ceramic Si3N4
  • Radial Clearance: C0
  • Cage: Stainless Steel
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 15mm x 28mm x 7mm/Metric
  • Inner Diameter (ID): 15mm
  • Outer Diameter (OD): 28mm
  • Width/Height/Bridth (W/H/B): 7mm
  • Size: 15 x 28 x 7 mm
  • Limiting Speed: 40,000 RPM
  • Quantity: One Bearing
  • Equal: 6902-2RS1 & 6902-2RZ
  • Equivalents: SS61902-2RS1 P4 and SS61902RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7663_1
Product Name S61902-2RS Bearing 15x28x7 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-26-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details