NationSkander California Corporation S61901-2RS Bearing 12x24x6 Si3N4 Ceramic Kit7662_1

Description
S61901-2RS sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S61901-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S61901-2RS bearing is sealed and self lubricated, inner diameter is 12mm, outer diameter is 24mm and width is 6mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61901-2RS bearing is lubricated with grease. Item: S61901-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Size: 12mm x 24mm x 6mm Inner Diameter (ID): 12mm Outer Diameter (OD): 24mm Width/Height/Bridth (W/H/B): 6mm Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Limiting Speed: 40,000 RPM Quantity: One Bearing Equivalents: SS61901-2RS1 P4 and SS61901RS1 Bearings
Description
S61901-2RS sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S61901-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S61901-2RS bearing is sealed and self lubricated, inner diameter is 12mm, outer diameter is 24mm and width is 6mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61901-2RS bearing is lubricated with grease. Item: S61901-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Size: 12mm x 24mm x 6mm Inner Diameter (ID): 12mm Outer Diameter (OD): 24mm Width/Height/Bridth (W/H/B): 6mm Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Limiting Speed: 40,000 RPM Quantity: One Bearing Equivalents: SS61901-2RS1 P4 and SS61901RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
S61901-2RS Bearing 12x24x6 Si3N4 Ceramic - Kit7662_1 - NationSkander California Corporation
Anaheim, CA, USA
S61901-2RS Bearing 12x24x6 Si3N4 Ceramic
Kit7662_1
S61901-2RS Bearing 12x24x6 Si3N4 Ceramic Kit7662_1
S61901-2RS sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S61901-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S61901-2RS bearing is sealed and self lubricated, inner diameter is 12mm, outer diameter is 24mm and width is 6mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61901-2RS bearing is lubricated with grease. Item: S61901-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Size: 12mm x 24mm x 6mm Inner Diameter (ID): 12mm Outer Diameter (OD): 24mm Width/Height/Bridth (W/H/B): 6mm Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Limiting Speed: 40,000 RPM Quantity: One Bearing Equivalents: SS61901-2RS1 P4 and SS61901RS1 Bearings

S61901-2RS sealed Ball Bearing is double sealed, radial and deep groove ball bearing, S61901-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S61901-2RS bearing is sealed and self lubricated, inner diameter is 12mm, outer diameter is 24mm and width is 6mm, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S61901-2RS bearing is lubricated with grease.

  • Item: S61901-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Size: 12mm x 24mm x 6mm
  • Inner Diameter (ID): 12mm
  • Outer Diameter (OD): 24mm
  • Width/Height/Bridth (W/H/B): 6mm
  • Balls: Ceramic Si3N4
  • Radial Clearance: C0
  • Cage: Stainless Steel
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Limiting Speed: 40,000 RPM
  • Quantity: One Bearing
  • Equivalents: SS61901-2RS1 P4 and SS61901RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7662_1
Product Name S61901-2RS Bearing 12x24x6 Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details