NationSkander California Corporation S6803-2RS Ceramic Bearing Si3N4 ABEC-7 Kit7658

Description
S6803-2RS Sealed Ball Bearing is double sealed, radial, deep groove ball bearing, S6803-2RS is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6803-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6803-2RS bearing is lubricated with grease. Item: S6803-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Dimensions: 17mm x 26mm x 5mm/Metric Inner Diameter (ID): 17mm Outer Diameter (OD): 26mm Width/Height/Bridth (W/H/B): 5mm Size: 17mm x 26mm x 5mm Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dynamic load rating Cr: 2,630 N Static load rating Cor: 1,570 N Limiting Speed: Grease Lubrication: 15,000 RPM
Description
S6803-2RS Sealed Ball Bearing is double sealed, radial, deep groove ball bearing, S6803-2RS is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6803-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6803-2RS bearing is lubricated with grease. Item: S6803-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Dimensions: 17mm x 26mm x 5mm/Metric Inner Diameter (ID): 17mm Outer Diameter (OD): 26mm Width/Height/Bridth (W/H/B): 5mm Size: 17mm x 26mm x 5mm Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dynamic load rating Cr: 2,630 N Static load rating Cor: 1,570 N Limiting Speed: Grease Lubrication: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S6803-2RS Ceramic Bearing Si3N4 ABEC-7 - Kit7658 - NationSkander California Corporation
Anaheim, CA, USA
S6803-2RS Ceramic Bearing Si3N4 ABEC-7
Kit7658
S6803-2RS Ceramic Bearing Si3N4 ABEC-7 Kit7658
S6803-2RS Sealed Ball Bearing is double sealed, radial, deep groove ball bearing, S6803-2RS is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6803-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6803-2RS bearing is lubricated with grease. Item: S6803-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Dimensions: 17mm x 26mm x 5mm/Metric Inner Diameter (ID): 17mm Outer Diameter (OD): 26mm Width/Height/Bridth (W/H/B): 5mm Size: 17mm x 26mm x 5mm Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dynamic load rating Cr: 2,630 N Static load rating Cor: 1,570 N Limiting Speed: Grease Lubrication: 15,000 RPM

S6803-2RS Sealed Ball Bearing is double sealed, radial, deep groove ball bearing, S6803-2RS is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6803-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6803-2RS bearing is lubricated with grease.

  • Item: S6803-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Dimensions: 17mm x 26mm x 5mm/Metric
  • Inner Diameter (ID): 17mm
  • Outer Diameter (OD): 26mm
  • Width/Height/Bridth (W/H/B): 5mm
  • Size: 17mm x 26mm x 5mm
  • Balls: Ceramic Si3N4
  • Radial Clearance: C0
  • Cage: Stainless Steel
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dynamic load rating Cr: 2,630 N
  • Static load rating Cor: 1,570 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7658
Product Name S6803-2RS Ceramic Bearing Si3N4 ABEC-7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS2507G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-11-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 4.2550 inch (108.077 mm)
View Details