NationSkander California Corporation S6003-2RS Bearing Si3N4 Ceramic Kit7656

Description
S6003-2RS Bearing is double sealed, radial and deep groove ball bearing, S6003-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6003-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6003-2RS bearing is lubricated with grease. Item: S6003-2RS Ball Bearing Type: Deep groove radial ball bearing Quality: ABEC-7 Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 17mm x 35mm x 10mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 10mm Size: 17 x 35 x 10 mm Quantity: One Bearing Equal: 6003-2RS1 & 6003-2RZ Equivalents: S6003-2RS and S6003RS Bearings
Description
S6003-2RS Bearing is double sealed, radial and deep groove ball bearing, S6003-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6003-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6003-2RS bearing is lubricated with grease. Item: S6003-2RS Ball Bearing Type: Deep groove radial ball bearing Quality: ABEC-7 Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 17mm x 35mm x 10mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 10mm Size: 17 x 35 x 10 mm Quantity: One Bearing Equal: 6003-2RS1 & 6003-2RZ Equivalents: S6003-2RS and S6003RS Bearings

Suppliers

Company
Product
Description
Supplier Links
S6003-2RS Bearing Si3N4 Ceramic - Kit7656 - NationSkander California Corporation
Anaheim, CA, USA
S6003-2RS Bearing Si3N4 Ceramic
Kit7656
S6003-2RS Bearing Si3N4 Ceramic Kit7656
S6003-2RS Bearing is double sealed, radial and deep groove ball bearing, S6003-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6003-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6003-2RS bearing is lubricated with grease. Item: S6003-2RS Ball Bearing Type: Deep groove radial ball bearing Quality: ABEC-7 Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Dimensions: 17mm x 35mm x 10mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 35mm Width/Height/thickne ss: 10mm Size: 17 x 35 x 10 mm Quantity: One Bearing Equal: 6003-2RS1 & 6003-2RZ Equivalents: S6003-2RS and S6003RS Bearings

S6003-2RS Bearing is double sealed, radial and deep groove ball bearing, S6003-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6003-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S6003-2RS bearing is lubricated with grease.

  • Item: S6003-2RS Ball Bearing
  • Type: Deep groove radial ball bearing
  • Quality: ABEC-7
  • Material: Stainless Steel
  • Cage: Stainless Steel
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Dimensions: 17mm x 35mm x 10mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 35mm
  • Width/Height/thickness: 10mm
  • Size: 17 x 35 x 10 mm
  • Quantity: One Bearing
  • Equal: 6003-2RS1 & 6003-2RZ
  • Equivalents: S6003-2RS and S6003RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7656
Product Name S6003-2RS Bearing Si3N4 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2612626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details