NationSkander California Corporation S6002-2RS Ceramic Bearing Si3N4 Kit7655

Description
S6002-2RS is double sealed, radial and deep groove ball bearing, S6002-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6002-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6002-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure a high speed S6002-2RS bearing is lubricated with grease. Name: S6002-2RS ball bearing Item: Double Sealed Ball Bearings Type: Deep groove radial ball bearings Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Quality: ABEC-7 quality Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15 x 32 x 9 mm Quantity: One Ball Bearing Equal:6002-2RS1 & 6002-2RZ Equivalents: S6002-2RS and S6002RS Bearings
Description
S6002-2RS is double sealed, radial and deep groove ball bearing, S6002-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6002-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6002-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure a high speed S6002-2RS bearing is lubricated with grease. Name: S6002-2RS ball bearing Item: Double Sealed Ball Bearings Type: Deep groove radial ball bearings Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Quality: ABEC-7 quality Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15 x 32 x 9 mm Quantity: One Ball Bearing Equal:6002-2RS1 & 6002-2RZ Equivalents: S6002-2RS and S6002RS Bearings

Suppliers

Company
Product
Description
Supplier Links
S6002-2RS Ceramic Bearing Si3N4 - Kit7655 - NationSkander California Corporation
Anaheim, CA, USA
S6002-2RS Ceramic Bearing Si3N4
Kit7655
S6002-2RS Ceramic Bearing Si3N4 Kit7655
S6002-2RS is double sealed, radial and deep groove ball bearing, S6002-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6002-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6002-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure a high speed S6002-2RS bearing is lubricated with grease. Name: S6002-2RS ball bearing Item: Double Sealed Ball Bearings Type: Deep groove radial ball bearings Material: Stainless Steel Cage: Stainless Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C0 Quality: ABEC-7 quality Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15 x 32 x 9 mm Quantity: One Ball Bearing Equal:6002-2RS1 & 6002-2RZ Equivalents: S6002-2RS and S6002RS Bearings

S6002-2RS is double sealed, radial and deep groove ball bearing, S6002-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6002-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, S6002-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure a high speed S6002-2RS bearing is lubricated with grease.

  • Name: S6002-2RS ball bearing
  • Item: Double Sealed Ball Bearings
  • Type: Deep groove radial ball bearings
  • Material: Stainless Steel
  • Cage: Stainless Steel
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C0
  • Quality: ABEC-7 quality
  • Dimensions: 15mm x 32mm x 9mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 9mm
  • Size: 15 x 32 x 9 mm
  • Quantity: One Ball Bearing
  • Equal:6002-2RS1 & 6002-2RZ
  • Equivalents: S6002-2RS and S6002RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7655
Product Name S6002-2RS Ceramic Bearing Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PSS11250G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details