NationSkander California Corporation S6001-2RS Ceramic Bearing Si3N4 ABEC-7 Kit7654

Description
S6001-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6001-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, S6001-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality), S6001-2RS bearing is lubricated with grease. Item: S6001-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 28mm x 8mm/Metric Inner Diameter (ID): 12mm Outer Diameter (OD): 28mm Width/Height/thickne ss=8mm Size: 12 x 28 x 8 mm Quantity: One Bearing Equal: 6001-2RS1 & 6001-2RZ Equivalents: S6001-2RS and S6001RS Bearings
Description
S6001-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6001-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, S6001-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality), S6001-2RS bearing is lubricated with grease. Item: S6001-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 28mm x 8mm/Metric Inner Diameter (ID): 12mm Outer Diameter (OD): 28mm Width/Height/thickne ss=8mm Size: 12 x 28 x 8 mm Quantity: One Bearing Equal: 6001-2RS1 & 6001-2RZ Equivalents: S6001-2RS and S6001RS Bearings

Suppliers

Company
Product
Description
Supplier Links
S6001-2RS Ceramic Bearing Si3N4 ABEC-7 - Kit7654 - NationSkander California Corporation
Anaheim, CA, USA
S6001-2RS Ceramic Bearing Si3N4 ABEC-7
Kit7654
S6001-2RS Ceramic Bearing Si3N4 ABEC-7 Kit7654
S6001-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6001-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, S6001-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality), S6001-2RS bearing is lubricated with grease. Item: S6001-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Balls: Ceramic Si3N4 Radial Clearance: C0 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Dimensions: 12mm x 28mm x 8mm/Metric Inner Diameter (ID): 12mm Outer Diameter (OD): 28mm Width/Height/thickne ss=8mm Size: 12 x 28 x 8 mm Quantity: One Bearing Equal: 6001-2RS1 & 6001-2RZ Equivalents: S6001-2RS and S6001RS Bearings

S6001-2RS Sealed Ball Bearing is double sealed, radial and deep groove ball bearing, bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S6001-2RS is closed with rubber seals to protect the bearing from dust or any possible contamination, S6001-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality), S6001-2RS bearing is lubricated with grease.

  • Item: S6001-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Balls: Ceramic Si3N4
  • Radial Clearance: C0
  • Cage: Stainless Steel
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Dimensions: 12mm x 28mm x 8mm/Metric
  • Inner Diameter (ID): 12mm
  • Outer Diameter (OD): 28mm
  • Width/Height/thickness=8mm
  • Size: 12 x 28 x 8 mm
  • Quantity: One Bearing
  • Equal: 6001-2RS1 & 6001-2RZ
  • Equivalents: S6001-2RS and S6001RS Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7654
Product Name S6001-2RS Ceramic Bearing Si3N4 ABEC-7
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PSS13762M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-40-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details