NationSkander California Corporation 608-2RS Full Ceramic Sealed Skate Bearing 8x22x7 Kit7652

Description
608-2RS Full Ceramic sealed Skate bearings that works in all skate applications like skateboard, inline skate, rollerblades, roller hockey and even the 8mm quad rollers, these bearings can be used inline skate, rollerblade and roller hockey. These bearings use for races and competitions. you will need 8 bearings for skateboards and 16 for all other skate applications. the size is 8mm x 22mm x 7mm. Item: 608-2RS Skate Bearing Type: Full Ceramic Skate Bearing Cage: PTFE Balls: Si3n4 (silicon nitride) Ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Equal: 608-2RS1 & 608-2RZ Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Closures: PTFE cover ( One side )
Description
608-2RS Full Ceramic sealed Skate bearings that works in all skate applications like skateboard, inline skate, rollerblades, roller hockey and even the 8mm quad rollers, these bearings can be used inline skate, rollerblade and roller hockey. These bearings use for races and competitions. you will need 8 bearings for skateboards and 16 for all other skate applications. the size is 8mm x 22mm x 7mm. Item: 608-2RS Skate Bearing Type: Full Ceramic Skate Bearing Cage: PTFE Balls: Si3n4 (silicon nitride) Ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Equal: 608-2RS1 & 608-2RZ Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Closures: PTFE cover ( One side )

Suppliers

Company
Product
Description
Supplier Links
608-2RS Full Ceramic Sealed Skate Bearing 8x22x7 - Kit7652 - NationSkander California Corporation
Anaheim, CA, USA
608-2RS Full Ceramic Sealed Skate Bearing 8x22x7
Kit7652
608-2RS Full Ceramic Sealed Skate Bearing 8x22x7 Kit7652
608-2RS Full Ceramic sealed Skate bearings that works in all skate applications like skateboard, inline skate, rollerblades, roller hockey and even the 8mm quad rollers, these bearings can be used inline skate, rollerblade and roller hockey. These bearings use for races and competitions. you will need 8 bearings for skateboards and 16 for all other skate applications. the size is 8mm x 22mm x 7mm. Item: 608-2RS Skate Bearing Type: Full Ceramic Skate Bearing Cage: PTFE Balls: Si3n4 (silicon nitride) Ceramic Inner/outer races: ZrO2 (zirconium oxide) Ceramic Dimensions: 8mm x 22mm x 7mm/Metric ID (inner diameter)/Bore: 8mm OD (outer diameter): 22mm Width/Height/thickne ss: 7mm Size: 8 x 22 x 7 mm Equal: 608-2RS1 & 608-2RZ Quantity: One Bearing Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius) Closures: PTFE cover ( One side )

608-2RS Full Ceramic sealed Skate bearings that works in all skate applications like skateboard, inline skate, rollerblades, roller hockey and even the 8mm quad rollers, these bearings can be used inline skate, rollerblade and roller hockey. These bearings use for races and competitions. you will need 8 bearings for skateboards and 16 for all other skate applications. the size is 8mm x 22mm x 7mm.

  • Item: 608-2RS Skate Bearing
  • Type: Full Ceramic Skate Bearing
  • Cage: PTFE
  • Balls: Si3n4 (silicon nitride) Ceramic
  • Inner/outer races: ZrO2 (zirconium oxide) Ceramic
  • Dimensions: 8mm x 22mm x 7mm/Metric
  • ID (inner diameter)/Bore: 8mm
  • OD (outer diameter): 22mm
  • Width/Height/thickness: 7mm
  • Size: 8 x 22 x 7 mm
  • Equal: 608-2RS1 & 608-2RZ
  • Quantity: One Bearing
  • Highest Temperature: 356 (degrees fahrenheit) = 180 (degrees Celsius)
  • Closures: PTFE cover ( One side )
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7652
Product Name 608-2RS Full Ceramic Sealed Skate Bearing 8x22x7
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-76 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 25.0000 inch (635.000 mm)
View Details
Ball Bearings - 2346902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details