NationSkander California Corporation 6803-2RS Full Ceramic Sealed Bearing 17x26x5 Si3N4 Kit7651

Description
6803-2RS Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, Bearing is made of Ceramic. Item: 6803-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PEEK Balls: Si3N4 Ceramic Inner/outer races: Si3N4 Ceramic Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bor: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Size: 17 x 26 x 5 mm Quantity: One Bearing Equal: 61803-2RS1 & 6803-2RZ
Description
6803-2RS Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, Bearing is made of Ceramic. Item: 6803-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PEEK Balls: Si3N4 Ceramic Inner/outer races: Si3N4 Ceramic Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bor: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Size: 17 x 26 x 5 mm Quantity: One Bearing Equal: 61803-2RS1 & 6803-2RZ

Suppliers

Company
Product
Description
Supplier Links
6803-2RS Full Ceramic Sealed Bearing 17x26x5 Si3N4 - Kit7651 - NationSkander California Corporation
Anaheim, CA, USA
6803-2RS Full Ceramic Sealed Bearing 17x26x5 Si3N4
Kit7651
6803-2RS Full Ceramic Sealed Bearing 17x26x5 Si3N4 Kit7651
6803-2RS Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, Bearing is made of Ceramic. Item: 6803-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PEEK Balls: Si3N4 Ceramic Inner/outer races: Si3N4 Ceramic Dimensions: 17mm x 26mm x 5mm/Metric ID (inner diameter)/Bor: 17mm OD (outer diameter): 26mm Width/Height/thickne ss: 5mm Size: 17 x 26 x 5 mm Quantity: One Bearing Equal: 61803-2RS1 & 6803-2RZ

6803-2RS Full Ceramic Silicon Nitride Ball Bearing, the inner diameter is 17mm, outer diameter is 26mm and the width is 5mm, Bearing is made of Ceramic.

  • Item: 6803-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PEEK
  • Balls: Si3N4 Ceramic
  • Inner/outer races: Si3N4 Ceramic
  • Dimensions: 17mm x 26mm x 5mm/Metric
  • ID (inner diameter)/Bor: 17mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 5mm
  • Size: 17 x 26 x 5 mm
  • Quantity: One Bearing
  • Equal: 61803-2RS1 & 6803-2RZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7651
Product Name 6803-2RS Full Ceramic Sealed Bearing 17x26x5 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FS3109G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details