NationSkander California Corporation 6206 Full Ceramic Bearing 30x62x16 Kit7650

Description
6206 Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 30mm, outer diameter is 62mm and the width is 16mm.Bearing is made of Ceramic. Item: 6206 Ball bearing Type: Full Ceramic Ball Bearing Inner/outer races: ZrO2 Ceramic Balls: ZrO2 Ceramic Cage: PTFE Dimensions: 30 mm x 62mm x 16mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 62mm Width/Height/thickne ss: 16mm Size: 30 mm x 62mm x 16mm Quantity: One ball bearing
Description
6206 Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 30mm, outer diameter is 62mm and the width is 16mm.Bearing is made of Ceramic. Item: 6206 Ball bearing Type: Full Ceramic Ball Bearing Inner/outer races: ZrO2 Ceramic Balls: ZrO2 Ceramic Cage: PTFE Dimensions: 30 mm x 62mm x 16mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 62mm Width/Height/thickne ss: 16mm Size: 30 mm x 62mm x 16mm Quantity: One ball bearing

Suppliers

Company
Product
Description
Supplier Links
6206 Full Ceramic Bearing 30x62x16 - Kit7650 - NationSkander California Corporation
Anaheim, CA, USA
6206 Full Ceramic Bearing 30x62x16
Kit7650
6206 Full Ceramic Bearing 30x62x16 Kit7650
6206 Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 30mm, outer diameter is 62mm and the width is 16mm.Bearing is made of Ceramic. Item: 6206 Ball bearing Type: Full Ceramic Ball Bearing Inner/outer races: ZrO2 Ceramic Balls: ZrO2 Ceramic Cage: PTFE Dimensions: 30 mm x 62mm x 16mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 62mm Width/Height/thickne ss: 16mm Size: 30 mm x 62mm x 16mm Quantity: One ball bearing

6206 Full Ceramic Ball Bearing, this is a popular size that could be used in many applications, the inner diameter is 30mm, outer diameter is 62mm and the width is 16mm.Bearing is made of Ceramic.

  • Item: 6206 Ball bearing
  • Type: Full Ceramic Ball Bearing
  • Inner/outer races: ZrO2 Ceramic
  • Balls: ZrO2 Ceramic
  • Cage: PTFE
  • Dimensions: 30 mm x 62mm x 16mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 62mm
  • Width/Height/thickness: 16mm
  • Size: 30 mm x 62mm x 16mm
  • Quantity: One ball bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7650
Product Name 6206 Full Ceramic Bearing 30x62x16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details