NationSkander California Corporation 10 Flanged Bearing F683ZZ 3x7x3 kit765

Description
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. Bearings are made of Stainless Steel. Item: Flanged Ball Bearings Type: Deep groove ball Bearings Closures: 2 Metal Shields Size: 3 x 7 x 3 mm Quantity: 10 Bearings Dynamic load rating Cr: 310 N Static load rating Cor: 110 N Limiting Speed: Grease Lubrication: 58,500 RPM
Description
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. Bearings are made of Stainless Steel. Item: Flanged Ball Bearings Type: Deep groove ball Bearings Closures: 2 Metal Shields Size: 3 x 7 x 3 mm Quantity: 10 Bearings Dynamic load rating Cr: 310 N Static load rating Cor: 110 N Limiting Speed: Grease Lubrication: 58,500 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Flanged Bearing F683ZZ 3x7x3 - kit765 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged Bearing F683ZZ 3x7x3
kit765
10 Flanged Bearing F683ZZ 3x7x3 kit765
10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. Bearings are made of Stainless Steel. Item: Flanged Ball Bearings Type: Deep groove ball Bearings Closures: 2 Metal Shields Size: 3 x 7 x 3 mm Quantity: 10 Bearings Dynamic load rating Cr: 310 N Static load rating Cor: 110 N Limiting Speed: Grease Lubrication: 58,500 RPM

10 Flanged Ball Bearings, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. Bearings are made of Stainless Steel.

  • Item: Flanged Ball Bearings
  • Type: Deep groove ball Bearings
  • Closures: 2 Metal Shields
  • Size: 3 x 7 x 3 mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 310 N
  • Static load rating Cor: 110 N
  • Limiting Speed:
    • Grease Lubrication: 58,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit765
Product Name 10 Flanged Bearing F683ZZ 3x7x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details