NationSkander California Corporation 1621-2RS Bearing 1/2 Kit7643

Description
1621-2RS Sealed Ball Bearing is radial, deep groove ball bearing, 1621-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 1621-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1621-2RS bearing is lubricated with grease. Item: 1621-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 1621-2RS Size: 1/2" x 1 3/8" x 7/16" inch Inner Diameter (ID): 1/2" inch Outer Diameter (OD): 1 3/8" inch Width/Height/Bridth (W/H/B): 7/16" inch Quantity: One Bearing Equivalents: 1621RS and 1621RS1 Bearings
Description
1621-2RS Sealed Ball Bearing is radial, deep groove ball bearing, 1621-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 1621-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1621-2RS bearing is lubricated with grease. Item: 1621-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 1621-2RS Size: 1/2" x 1 3/8" x 7/16" inch Inner Diameter (ID): 1/2" inch Outer Diameter (OD): 1 3/8" inch Width/Height/Bridth (W/H/B): 7/16" inch Quantity: One Bearing Equivalents: 1621RS and 1621RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
1621-2RS Bearing 1/2 - Kit7643 - NationSkander California Corporation
Anaheim, CA, USA
1621-2RS Bearing 1/2
Kit7643
1621-2RS Bearing 1/2 Kit7643
1621-2RS Sealed Ball Bearing is radial, deep groove ball bearing, 1621-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 1621-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1621-2RS bearing is lubricated with grease. Item: 1621-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 1621-2RS Size: 1/2" x 1 3/8" x 7/16" inch Inner Diameter (ID): 1/2" inch Outer Diameter (OD): 1 3/8" inch Width/Height/Bridth (W/H/B): 7/16" inch Quantity: One Bearing Equivalents: 1621RS and 1621RS1 Bearings

1621-2RS Sealed Ball Bearing is radial, deep groove ball bearing, 1621-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 1621-2RS bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1621-2RS bearing is lubricated with grease.

  • Item: 1621-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • 1621-2RS Size: 1/2" x 1 3/8" x 7/16" inch
  • Inner Diameter (ID): 1/2" inch
  • Outer Diameter (OD): 1 3/8" inch
  • Width/Height/Bridth (W/H/B): 7/16" inch
  • Quantity: One Bearing
  • Equivalents: 1621RS and 1621RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7643
Product Name 1621-2RS Bearing 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 2346882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F2507M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details