NationSkander California Corporation 1652-2RS Sealed Bearing 1 1/8 Kit7640

Description
1652-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1652-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1652-2RS bearing is lubricated with grease. Item: 1652-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Material: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Inner Diameter (ID): 1 1/8" inch Outer Diameter (OD): 2 1/2" inch Width/Height/Bridth (W/H/B): 5/8" inch Size: 1 1/8" x 2 1/2" x 5/8" inch Quantity: One Bearing Dynamic load rating: 2,880 LBS Static load rating: 1,890 LBS Equivalents: 1652RS and 1652RS1 Bearings
Description
1652-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1652-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1652-2RS bearing is lubricated with grease. Item: 1652-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Material: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Inner Diameter (ID): 1 1/8" inch Outer Diameter (OD): 2 1/2" inch Width/Height/Bridth (W/H/B): 5/8" inch Size: 1 1/8" x 2 1/2" x 5/8" inch Quantity: One Bearing Dynamic load rating: 2,880 LBS Static load rating: 1,890 LBS Equivalents: 1652RS and 1652RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
1652-2RS Sealed Bearing 1 1/8 - Kit7640 - NationSkander California Corporation
Anaheim, CA, USA
1652-2RS Sealed Bearing 1 1/8
Kit7640
1652-2RS Sealed Bearing 1 1/8 Kit7640
1652-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1652-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1652-2RS bearing is lubricated with grease. Item: 1652-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Balls: Chrome Steel Material: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Inner Diameter (ID): 1 1/8" inch Outer Diameter (OD): 2 1/2" inch Width/Height/Bridth (W/H/B): 5/8" inch Size: 1 1/8" x 2 1/2" x 5/8" inch Quantity: One Bearing Dynamic load rating: 2,880 LBS Static load rating: 1,890 LBS Equivalents: 1652RS and 1652RS1 Bearings

1652-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1652-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1652-2RS bearing is lubricated with grease.

  • Item: 1652-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Material: Chrome Steel
  • Radial Clearance: C0
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Inner Diameter (ID): 1 1/8" inch
  • Outer Diameter (OD): 2 1/2" inch
  • Width/Height/Bridth (W/H/B): 5/8" inch
  • Size: 1 1/8" x 2 1/2" x 5/8" inch
  • Quantity: One Bearing
  • Dynamic load rating: 2,880 LBS
  • Static load rating: 1,890 LBS
  • Equivalents: 1652RS and 1652RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7640
Product Name 1652-2RS Sealed Bearing 1 1/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-6 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
Ball Bearings - 2346856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details