NationSkander California Corporation 10 Bearing 5x11x4 kit764

Description
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equivalent to Tamiya 1150 Ball Bearings FITS: AL MFG TRANSMISSION FITS: HPI RS4 FITS: MRC MT-10M-10S (1:10) FITS: MRC THUNDER KING LAGER REAR WHEEL FITS: THUNDER KING DESERT THUNDER BAHA KING FITS: NIKKO DICTATOR FITS: NIKKO RHINO FITS: TIEMPO (1:8) GAS (SEALED) FITS: TAMIYA ACURA & JAGUAR(COMPLETE) FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPERII FITS: TAMIYA KING CAB-BEETLE-FROG-SUPE RSHOT-HILUX FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MIDNIGHT PUMPKIN VANESSA LUNCHBOX FITS: TAMIYA MONTAINEER FITS: TAMIYA MUDBLASTER-MONSTER BEETLE BLACKFOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PARJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA ROUGH RIDER SUBARU BRAT BEAR HAWK FITS: TAMIYA SEMI TRAILER FOR KING HAULER FITS: TAMIYA SONIC FIGHTERSTRIKER-FALCO N FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUBARU IMPREZZA FITS: TAMIYA SUPER GR. N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS HONDA 99T
Description
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equivalent to Tamiya 1150 Ball Bearings FITS: AL MFG TRANSMISSION FITS: HPI RS4 FITS: MRC MT-10M-10S (1:10) FITS: MRC THUNDER KING LAGER REAR WHEEL FITS: THUNDER KING DESERT THUNDER BAHA KING FITS: NIKKO DICTATOR FITS: NIKKO RHINO FITS: TIEMPO (1:8) GAS (SEALED) FITS: TAMIYA ACURA & JAGUAR(COMPLETE) FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPERII FITS: TAMIYA KING CAB-BEETLE-FROG-SUPE RSHOT-HILUX FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MIDNIGHT PUMPKIN VANESSA LUNCHBOX FITS: TAMIYA MONTAINEER FITS: TAMIYA MUDBLASTER-MONSTER BEETLE BLACKFOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PARJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA ROUGH RIDER SUBARU BRAT BEAR HAWK FITS: TAMIYA SEMI TRAILER FOR KING HAULER FITS: TAMIYA SONIC FIGHTERSTRIKER-FALCO N FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUBARU IMPREZZA FITS: TAMIYA SUPER GR. N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS HONDA 99T

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x11x4 - kit764 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x11x4
kit764
10 Bearing 5x11x4 kit764
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 11mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Equivalent to Tamiya 1150 Ball Bearings FITS: AL MFG TRANSMISSION FITS: HPI RS4 FITS: MRC MT-10M-10S (1:10) FITS: MRC THUNDER KING LAGER REAR WHEEL FITS: THUNDER KING DESERT THUNDER BAHA KING FITS: NIKKO DICTATOR FITS: NIKKO RHINO FITS: TIEMPO (1:8) GAS (SEALED) FITS: TAMIYA ACURA & JAGUAR(COMPLETE) FITS: TAMIYA ACURA & JAGUAR(OPTIONAL) FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPERII FITS: TAMIYA KING CAB-BEETLE-FROG-SUPE RSHOT-HILUX FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MIDNIGHT PUMPKIN VANESSA LUNCHBOX FITS: TAMIYA MONTAINEER FITS: TAMIYA MUDBLASTER-MONSTER BEETLE BLACKFOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PARJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA ROUGH RIDER SUBARU BRAT BEAR HAWK FITS: TAMIYA SEMI TRAILER FOR KING HAULER FITS: TAMIYA SONIC FIGHTERSTRIKER-FALCO N FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUBARU IMPREZZA FITS: TAMIYA SUPER GR. N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS HONDA 99T

10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 5mm x 11mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 5mm x 11mm x 4mm
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • Equivalent to Tamiya 1150 Ball Bearings
  • FITS: AL MFG TRANSMISSION
  • FITS: HPI RS4
  • FITS: MRC MT-10M-10S (1:10)
  • FITS: MRC THUNDER KING LAGER REAR WHEEL
  • FITS: THUNDER KING DESERT THUNDER BAHA KING
  • FITS: NIKKO DICTATOR
  • FITS: NIKKO RHINO
  • FITS: TIEMPO (1:8) GAS (SEALED)
  • FITS: TAMIYA ACURA & JAGUAR(COMPLETE)
  • FITS: TAMIYA ACURA & JAGUAR(OPTIONAL)
  • FITS: TAMIYA ALPHA-ROMERO
  • FITS: TAMIYA ASTUTE
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA BOOMERANG
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA EGRESS
  • FITS: TAMIYA FIRE DRAGON
  • FITS: TAMIYA GRASSHOPPERII
  • FITS: TAMIYA KING CAB-BEETLE-FROG-SUPERSHOT-HILUX
  • FITS: TAMIYA KING HAULER GLOVE LINER
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA MADCAP
  • FITS: TAMIYA MIDNIGHT PUMPKIN VANESSA LUNCHBOX
  • FITS: TAMIYA MONTAINEER
  • FITS: TAMIYA MUDBLASTER-MONSTER BEETLE BLACKFOOT
  • FITS: TAMIYA NISSAN SKYLINE PRERUNNER
  • FITS: TAMIYA PARJERO
  • FITS: TAMIYA PORSCHE 956
  • FITS: TAMIYA RENAULT CLIO WILLIAMS
  • FITS: TAMIYA ROUGH RIDER SUBARU BRAT BEAR HAWK
  • FITS: TAMIYA SEMI TRAILER FOR KING HAULER
  • FITS: TAMIYA SONIC FIGHTERSTRIKER-FALCON
  • FITS: TAMIYA STADIUM RACER
  • FITS: TAMIYA SUBARU IMPREZZA
  • FITS: TAMIYA SUPER GR. N
  • FITS: TAMIYA TA02 CHASSIS
  • FITS: TAMIYA TA03R GEARBOX
  • FITS: TAMIYA THUNDER DRAGON
  • FITS: TAMIYA TOP FORCE
  • FITS: TAMIYA TOYOTA
  • FITS: TAMIYA TRIS GAS
  • FITS: TAMIYA VANQUISH
  • FITS: TAMIYA WILLIAMS HONDA LOTUS HONDA 99T
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit764
Product Name 10 Bearing 5x11x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1320 lbs (599 kg)
View Details