NationSkander California Corporation 1638-2RS Bearing 3/4 Kit7638

Description
1638-2RS Sealed Ball Bearing is radial, deep groove ball bearing, 1638-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 1638-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 1638-2RS bearings are sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1638-2RS bearing is lubricated with grease. Item: 1638-2RS ball bearing Type: Deep groove radial ball bearing Cage: Steel Balls: Chrome Steel Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 3/4" x 2" x 9/16" inch Inner Diameter (ID): 3/4" inch Outer Diameter (OD): 2" inch Width/Height/Bridth (W/H/B): 9/16" inch Quantity: One Bearing Radial Clearance: C0 Equivalents: 1638RS and 1638RS1 Bearings
Description
1638-2RS Sealed Ball Bearing is radial, deep groove ball bearing, 1638-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 1638-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 1638-2RS bearings are sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1638-2RS bearing is lubricated with grease. Item: 1638-2RS ball bearing Type: Deep groove radial ball bearing Cage: Steel Balls: Chrome Steel Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 3/4" x 2" x 9/16" inch Inner Diameter (ID): 3/4" inch Outer Diameter (OD): 2" inch Width/Height/Bridth (W/H/B): 9/16" inch Quantity: One Bearing Radial Clearance: C0 Equivalents: 1638RS and 1638RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
1638-2RS Bearing 3/4 - Kit7638 - NationSkander California Corporation
Anaheim, CA, USA
1638-2RS Bearing 3/4
Kit7638
1638-2RS Bearing 3/4 Kit7638
1638-2RS Sealed Ball Bearing is radial, deep groove ball bearing, 1638-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 1638-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 1638-2RS bearings are sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1638-2RS bearing is lubricated with grease. Item: 1638-2RS ball bearing Type: Deep groove radial ball bearing Cage: Steel Balls: Chrome Steel Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 3/4" x 2" x 9/16" inch Inner Diameter (ID): 3/4" inch Outer Diameter (OD): 2" inch Width/Height/Bridth (W/H/B): 9/16" inch Quantity: One Bearing Radial Clearance: C0 Equivalents: 1638RS and 1638RS1 Bearings

1638-2RS Sealed Ball Bearing is radial, deep groove ball bearing, 1638-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, 1638-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 1638-2RS bearings are sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1638-2RS bearing is lubricated with grease.

  • Item: 1638-2RS ball bearing
  • Type: Deep groove radial ball bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Size: 3/4" x 2" x 9/16" inch
  • Inner Diameter (ID): 3/4" inch
  • Outer Diameter (OD): 2" inch
  • Width/Height/Bridth (W/H/B): 9/16" inch
  • Quantity: One Bearing
  • Radial Clearance: C0
  • Equivalents: 1638RS and 1638RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7638
Product Name 1638-2RS Bearing 3/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Ball Bearings - 2612586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details