NationSkander California Corporation 1628-2RS Bearing 5/8 Kit7636

Description
1628-2RS is double sealed, radial, deep groove ball bearing, 1628-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 1628-2RS bearing is sealed and self lubricated, the 1628-2RS inner diameter is 5/8", the 1628-2RS outer diameter is 1 5/8" and the 1628-2RS width is 1/2", the quality is set to EMQ (electric motor quality) to ensure high speed, 1628-2RS bearing is lubricated with grease. Item: 1628-2RS ball bearing Type: Deep groove radial ball bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 5/8" x 1 5/8" x 1/2" inch Inner Diameter (ID): 5/8" inch Outer Diameter (OD): 1 5/8" inch Width/Height/Bridth (W/H/B): 1/2" inch Quantity: One Bearing Equivalents: 1628RS and 1628RS1 Bearings
Description
1628-2RS is double sealed, radial, deep groove ball bearing, 1628-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 1628-2RS bearing is sealed and self lubricated, the 1628-2RS inner diameter is 5/8", the 1628-2RS outer diameter is 1 5/8" and the 1628-2RS width is 1/2", the quality is set to EMQ (electric motor quality) to ensure high speed, 1628-2RS bearing is lubricated with grease. Item: 1628-2RS ball bearing Type: Deep groove radial ball bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 5/8" x 1 5/8" x 1/2" inch Inner Diameter (ID): 5/8" inch Outer Diameter (OD): 1 5/8" inch Width/Height/Bridth (W/H/B): 1/2" inch Quantity: One Bearing Equivalents: 1628RS and 1628RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
1628-2RS Bearing 5/8 - Kit7636 - NationSkander California Corporation
Anaheim, CA, USA
1628-2RS Bearing 5/8
Kit7636
1628-2RS Bearing 5/8 Kit7636
1628-2RS is double sealed, radial, deep groove ball bearing, 1628-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 1628-2RS bearing is sealed and self lubricated, the 1628-2RS inner diameter is 5/8", the 1628-2RS outer diameter is 1 5/8" and the 1628-2RS width is 1/2", the quality is set to EMQ (electric motor quality) to ensure high speed, 1628-2RS bearing is lubricated with grease. Item: 1628-2RS ball bearing Type: Deep groove radial ball bearing Cage: Steel Balls: Chrome Steel Radial Clearance: C0 Material: Chrome Steel Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 5/8" x 1 5/8" x 1/2" inch Inner Diameter (ID): 5/8" inch Outer Diameter (OD): 1 5/8" inch Width/Height/Bridth (W/H/B): 1/2" inch Quantity: One Bearing Equivalents: 1628RS and 1628RS1 Bearings

1628-2RS is double sealed, radial, deep groove ball bearing, 1628-2RS bearing is made of Chrome Steel with chrome steel balls and steel cage, bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 1628-2RS bearing is sealed and self lubricated, the 1628-2RS inner diameter is 5/8", the 1628-2RS outer diameter is 1 5/8" and the 1628-2RS width is 1/2", the quality is set to EMQ (electric motor quality) to ensure high speed, 1628-2RS bearing is lubricated with grease.

  • Item: 1628-2RS ball bearing
  • Type: Deep groove radial ball bearing
  • Cage: Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Material: Chrome Steel
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Size: 5/8" x 1 5/8" x 1/2" inch
  • Inner Diameter (ID): 5/8" inch
  • Outer Diameter (OD): 1 5/8" inch
  • Width/Height/Bridth (W/H/B): 1/2" inch
  • Quantity: One Bearing
  • Equivalents: 1628RS and 1628RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7636
Product Name 1628-2RS Bearing 5/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
Dynamic Radial 5193 lbs (2355 kg)
View Details
Ball Bearings - 2612678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P3725G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details