NationSkander California Corporation 6802-2RS Full Ceramic Sealed Bearing ZrO2 15x24x5 Kit7635

Description
6802-2RS Full Ceramic sealed Ball Bearing,this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide.The inner diameter is 15mm, outer diameter is 24mm and the width is 5mm. Item: 6802-2RS Ball bearing Type: Full Ceramic sealed Ball Bearing Balls: ZRO2 Ceramic Cage: PTFE Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 2mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Equal: 61802-2RS1
Description
6802-2RS Full Ceramic sealed Ball Bearing,this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide.The inner diameter is 15mm, outer diameter is 24mm and the width is 5mm. Item: 6802-2RS Ball bearing Type: Full Ceramic sealed Ball Bearing Balls: ZRO2 Ceramic Cage: PTFE Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 2mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Equal: 61802-2RS1

Suppliers

Company
Product
Description
Supplier Links
6802-2RS Full Ceramic Sealed Bearing ZrO2 15x24x5 - Kit7635 - NationSkander California Corporation
Anaheim, CA, USA
6802-2RS Full Ceramic Sealed Bearing ZrO2 15x24x5
Kit7635
6802-2RS Full Ceramic Sealed Bearing ZrO2 15x24x5 Kit7635
6802-2RS Full Ceramic sealed Ball Bearing,this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide.The inner diameter is 15mm, outer diameter is 24mm and the width is 5mm. Item: 6802-2RS Ball bearing Type: Full Ceramic sealed Ball Bearing Balls: ZRO2 Ceramic Cage: PTFE Closures: PTFE covers Inner/outer races: ZRO2 Ceramic Dimensions: 15mm x 24mm x 5mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 2mm Width/Height/thickne ss: 5mm Size: 15 x 24 x 5 mm Quantity: One Bearing Equal: 61802-2RS1

6802-2RS Full Ceramic sealed Ball Bearing,this is a popular size that could be used in many applications, Bearing is made of ZrO2 Ceramic Zirconium oxide.The inner diameter is 15mm, outer diameter is 24mm and the width is 5mm.

  • Item: 6802-2RS Ball bearing
  • Type: Full Ceramic sealed Ball Bearing
  • Balls: ZRO2 Ceramic
  • Cage: PTFE
  • Closures: PTFE covers
  • Inner/outer races: ZRO2 Ceramic
  • Dimensions: 15mm x 24mm x 5mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 2mm
  • Width/Height/thickness: 5mm
  • Size: 15 x 24 x 5 mm
  • Quantity: One Bearing
  • Equal: 61802-2RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7635
Product Name 6802-2RS Full Ceramic Sealed Bearing ZrO2 15x24x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FYR: Flange Yoke Type - FYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
Ball Bearings - 2346902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details