NationSkander California Corporation 40mm Adjustable Ball Bearing/Bushing Linear Motion Kit7634

Description
LME40UUAJ adjustable Linear Motion Ball Bushing works with 40mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 40mm, outer Diameter of 62mm and a length of 80mm, the LME40UUAJ can be used in many CNC router applications like CNC wood router, plasma and any application that requires smooth linear motion and positioning. Item: LME40UUAJ Linear Ball bushing Type: Adjustable Ball Bushing Closures: Double Sealed Number of Ball Circuit: 6 Inner Diameter (shaft): 40mm Outer Diameter: 62mm Length: 80mm Quantity: One bearing Dynamic load rating Cr: 210 KFG Static load rating Cor: 270 KFG Most common applications: CNC routers Equals: LAG40x62x80.2RS, KBS4080PP and 0612-040-10
Description
LME40UUAJ adjustable Linear Motion Ball Bushing works with 40mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 40mm, outer Diameter of 62mm and a length of 80mm, the LME40UUAJ can be used in many CNC router applications like CNC wood router, plasma and any application that requires smooth linear motion and positioning. Item: LME40UUAJ Linear Ball bushing Type: Adjustable Ball Bushing Closures: Double Sealed Number of Ball Circuit: 6 Inner Diameter (shaft): 40mm Outer Diameter: 62mm Length: 80mm Quantity: One bearing Dynamic load rating Cr: 210 KFG Static load rating Cor: 270 KFG Most common applications: CNC routers Equals: LAG40x62x80.2RS, KBS4080PP and 0612-040-10

Suppliers

Company
Product
Description
Supplier Links
40mm Adjustable Ball Bearing/Bushing Linear Motion - Kit7634 - NationSkander California Corporation
Anaheim, CA, USA
40mm Adjustable Ball Bearing/Bushing Linear Motion
Kit7634
40mm Adjustable Ball Bearing/Bushing Linear Motion Kit7634
LME40UUAJ adjustable Linear Motion Ball Bushing works with 40mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 40mm, outer Diameter of 62mm and a length of 80mm, the LME40UUAJ can be used in many CNC router applications like CNC wood router, plasma and any application that requires smooth linear motion and positioning. Item: LME40UUAJ Linear Ball bushing Type: Adjustable Ball Bushing Closures: Double Sealed Number of Ball Circuit: 6 Inner Diameter (shaft): 40mm Outer Diameter: 62mm Length: 80mm Quantity: One bearing Dynamic load rating Cr: 210 KFG Static load rating Cor: 270 KFG Most common applications: CNC routers Equals: LAG40x62x80.2RS, KBS4080PP and 0612-040-10

LME40UUAJ adjustable Linear Motion Ball Bushing works with 40mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 40mm, outer Diameter of 62mm and a length of 80mm, the LME40UUAJ can be used in many CNC router applications like CNC wood router, plasma and any application that requires smooth linear motion and positioning.

  • Item: LME40UUAJ Linear Ball bushing
  • Type: Adjustable Ball Bushing
  • Closures: Double Sealed
  • Number of Ball Circuit: 6
  • Inner Diameter (shaft): 40mm
  • Outer Diameter: 62mm
  • Length: 80mm
  • Quantity: One bearing
  • Dynamic load rating Cr: 210 KFG
  • Static load rating Cor: 270 KFG
  • Most common applications: CNC routers
  • Equals: LAG40x62x80.2RS, KBS4080PP and 0612-040-10
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7634
Product Name 40mm Adjustable Ball Bearing/Bushing Linear Motion
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-80 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
Dynamic Radial 14297 lbs (6484 kg)
View Details
Ball Bearings - 2612601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FSS3712W - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details