NationSkander California Corporation 25mm Adjustable Ball Bearing/Bushing Linear Motion Kit7633

Description
LME25UUAJ adjustable Linear Motion Ball Bushing works with 25mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 25mm, outer Diameter of 40mm, and a length of 58mm, the LME25UUAJ can be used in many CNC router applications like CNC wood router, plasma and any application that requires smooth linear motion and positioning. Item: LME25UUAJ Ball bushing Type: Adjustable ball bushing Closures: Double Sealed Number of Ball Circuit: 6 Inner Diameter (shaft): 25mm Outer Diameter: 40mm Length: 58mm Dynamic load rating Cr: 95 KFG Static load rating Cor: 120 KFG Most common applications: CNC routers Equals: LAG25x40x58.2RS, KBS2558PP and 0612-025-10
Description
LME25UUAJ adjustable Linear Motion Ball Bushing works with 25mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 25mm, outer Diameter of 40mm, and a length of 58mm, the LME25UUAJ can be used in many CNC router applications like CNC wood router, plasma and any application that requires smooth linear motion and positioning. Item: LME25UUAJ Ball bushing Type: Adjustable ball bushing Closures: Double Sealed Number of Ball Circuit: 6 Inner Diameter (shaft): 25mm Outer Diameter: 40mm Length: 58mm Dynamic load rating Cr: 95 KFG Static load rating Cor: 120 KFG Most common applications: CNC routers Equals: LAG25x40x58.2RS, KBS2558PP and 0612-025-10

Suppliers

Company
Product
Description
Supplier Links
25mm Adjustable Ball Bearing/Bushing Linear Motion - Kit7633 - NationSkander California Corporation
Anaheim, CA, USA
25mm Adjustable Ball Bearing/Bushing Linear Motion
Kit7633
25mm Adjustable Ball Bearing/Bushing Linear Motion Kit7633
LME25UUAJ adjustable Linear Motion Ball Bushing works with 25mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 25mm, outer Diameter of 40mm, and a length of 58mm, the LME25UUAJ can be used in many CNC router applications like CNC wood router, plasma and any application that requires smooth linear motion and positioning. Item: LME25UUAJ Ball bushing Type: Adjustable ball bushing Closures: Double Sealed Number of Ball Circuit: 6 Inner Diameter (shaft): 25mm Outer Diameter: 40mm Length: 58mm Dynamic load rating Cr: 95 KFG Static load rating Cor: 120 KFG Most common applications: CNC routers Equals: LAG25x40x58.2RS, KBS2558PP and 0612-025-10

LME25UUAJ adjustable Linear Motion Ball Bushing works with 25mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 25mm, outer Diameter of 40mm, and a length of 58mm, the LME25UUAJ can be used in many CNC router applications like CNC wood router, plasma and any application that requires smooth linear motion and positioning.

  • Item: LME25UUAJ Ball bushing
  • Type: Adjustable ball bushing
  • Closures: Double Sealed
  • Number of Ball Circuit: 6
  • Inner Diameter (shaft): 25mm
  • Outer Diameter: 40mm
  • Length: 58mm
  • Dynamic load rating Cr: 95 KFG
  • Static load rating Cor: 120 KFG
  • Most common applications: CNC routers
  • Equals: LAG25x40x58.2RS, KBS2558PP and 0612-025-10
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7633
Product Name 25mm Adjustable Ball Bearing/Bushing Linear Motion
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details