NationSkander California Corporation 20mm Adjustable Ball Bushing 20x32x45 Kit7631

Description
LME20UUAJ adjustable Linear Motion Ball Bushing works with 20mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 20mm, outer Diameter of 32mm, and a length of 45mm, the LME20UUAJ can be used in many CNC router applications, like CNC wood router, plasma and any application that requires smooth linear motion and positioning. Item: Double Sealed 20mm Linear Ball bushing Type: Adjustable ball bushing Closures: Double Sealed Number of Ball Circuit: 5 Inner Diameter (shaft): 20mm Outer Diameter: 32mm Length: 45mm Quantity: One bearing Dynamic load rating Cr: 57 KFG Static load rating Cor: 84 KFG Most common applications: CNC routers Equals: LAG20x32x45.2RS, KBS2045PP and 0612-020-10
Description
LME20UUAJ adjustable Linear Motion Ball Bushing works with 20mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 20mm, outer Diameter of 32mm, and a length of 45mm, the LME20UUAJ can be used in many CNC router applications, like CNC wood router, plasma and any application that requires smooth linear motion and positioning. Item: Double Sealed 20mm Linear Ball bushing Type: Adjustable ball bushing Closures: Double Sealed Number of Ball Circuit: 5 Inner Diameter (shaft): 20mm Outer Diameter: 32mm Length: 45mm Quantity: One bearing Dynamic load rating Cr: 57 KFG Static load rating Cor: 84 KFG Most common applications: CNC routers Equals: LAG20x32x45.2RS, KBS2045PP and 0612-020-10

Suppliers

Company
Product
Description
Supplier Links
20mm Adjustable Ball Bushing 20x32x45 - Kit7631 - NationSkander California Corporation
Anaheim, CA, USA
20mm Adjustable Ball Bushing 20x32x45
Kit7631
20mm Adjustable Ball Bushing 20x32x45 Kit7631
LME20UUAJ adjustable Linear Motion Ball Bushing works with 20mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 20mm, outer Diameter of 32mm, and a length of 45mm, the LME20UUAJ can be used in many CNC router applications, like CNC wood router, plasma and any application that requires smooth linear motion and positioning. Item: Double Sealed 20mm Linear Ball bushing Type: Adjustable ball bushing Closures: Double Sealed Number of Ball Circuit: 5 Inner Diameter (shaft): 20mm Outer Diameter: 32mm Length: 45mm Quantity: One bearing Dynamic load rating Cr: 57 KFG Static load rating Cor: 84 KFG Most common applications: CNC routers Equals: LAG20x32x45.2RS, KBS2045PP and 0612-020-10

LME20UUAJ adjustable Linear Motion Ball Bushing works with 20mm shafts, this is an adjustable sealed linear ball bushing, with the inner diameter of 20mm, outer Diameter of 32mm, and a length of 45mm, the LME20UUAJ can be used in many CNC router applications, like CNC wood router, plasma and any application that requires smooth linear motion and positioning.

  • Item: Double Sealed 20mm Linear Ball bushing
  • Type: Adjustable ball bushing
  • Closures: Double Sealed
  • Number of Ball Circuit: 5
  • Inner Diameter (shaft): 20mm
  • Outer Diameter: 32mm
  • Length: 45mm
  • Quantity: One bearing
  • Dynamic load rating Cr: 57 KFG
  • Static load rating Cor: 84 KFG
  • Most common applications: CNC routers
  • Equals: LAG20x32x45.2RS, KBS2045PP and 0612-020-10
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7631
Product Name 20mm Adjustable Ball Bushing 20x32x45
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
15mm Bore, 35mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS3515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details