NationSkander California Corporation 10 Bearing SR188-2RS kit763

Description
SR188-2RS Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. Bearings are made of Stainless Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR188-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel SR188RS Closures: 2 Rubber Seals SR188-2RS Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 1/2" x 3/16" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 3/16" inch Size: 1/4" x 1/2" x 3/16" Quantity: 10 Bearings Dynamic load rating: 186 LBS Static load rating: 84 LBS Packing: 10 bearings in One plastic tube Yoyo Bearing Fits: Hitman, NM, NM2, HG, X-con, Mini MotriX, Big Ben, Speeder, Dark Magic Equal: R188-2RS1 &R188-2RZ;
Description
SR188-2RS Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. Bearings are made of Stainless Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR188-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel SR188RS Closures: 2 Rubber Seals SR188-2RS Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 1/2" x 3/16" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 3/16" inch Size: 1/4" x 1/2" x 3/16" Quantity: 10 Bearings Dynamic load rating: 186 LBS Static load rating: 84 LBS Packing: 10 bearings in One plastic tube Yoyo Bearing Fits: Hitman, NM, NM2, HG, X-con, Mini MotriX, Big Ben, Speeder, Dark Magic Equal: R188-2RS1 &R188-2RZ;

Suppliers

Company
Product
Description
Supplier Links
10 Bearing SR188-2RS - kit763 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing SR188-2RS
kit763
10 Bearing SR188-2RS kit763
SR188-2RS Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. Bearings are made of Stainless Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: SR188-2RS Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel SR188RS Closures: 2 Rubber Seals SR188-2RS Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 1/2" x 3/16" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 1/2" inch Width/Height/thickne ss: 3/16" inch Size: 1/4" x 1/2" x 3/16" Quantity: 10 Bearings Dynamic load rating: 186 LBS Static load rating: 84 LBS Packing: 10 bearings in One plastic tube Yoyo Bearing Fits: Hitman, NM, NM2, HG, X-con, Mini MotriX, Big Ben, Speeder, Dark Magic Equal: R188-2RS1 &R188-2RZ;

SR188-2RS Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4" x 1/2" x 3/16" inch. Bearings are made of Stainless Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: SR188-2RS Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel SR188RS
  • Closures: 2 Rubber Seals SR188-2RS
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/4" x 1/2" x 3/16" inch English Size
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 1/2" inch
  • Width/Height/thickness: 3/16" inch
  • Size: 1/4" x 1/2" x 3/16"
  • Quantity: 10 Bearings
  • Dynamic load rating: 186 LBS
  • Static load rating: 84 LBS
  • Packing: 10 bearings in One plastic tube
  • Yoyo Bearing Fits: Hitman, NM, NM2, HG, X-con, Mini MotriX, Big Ben, Speeder, Dark Magic
  • Equal: R188-2RS1 &R188-2RZ;
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit763
Product Name 10 Bearing SR188-2RS
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-3 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details