NationSkander California Corporation 10 Loose Ceramic Balls 5/32 Kit7629

Description
10 Loose Ceramic Balls 5/32 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 5/32 Inch Material: Ceramic Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 5/32 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 5/32 Inch Material: Ceramic Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 5/32 - Kit7629 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 5/32
Kit7629
10 Loose Ceramic Balls 5/32 Kit7629
10 Loose Ceramic Balls 5/32 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 5/32 Inch Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 5/32 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic Si3N4.

  • Item: Loose Balls
  • Size: 5/32 Inch
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7629
Product Name 10 Loose Ceramic Balls 5/32
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-125 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
Dynamic Radial 33293 lbs (15099 kg)
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details