NationSkander California Corporation 6002 Full Ceramic Bearing 15x32x9 ZrO2 Kit7628

Description
6002 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 9mm, 6002 is a popular size that could be used in many applications. Item: 6002 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 15mm x 32mm x 9mm Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Quantity: One bearing
Description
6002 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 9mm, 6002 is a popular size that could be used in many applications. Item: 6002 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 15mm x 32mm x 9mm Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
6002 Full Ceramic Bearing 15x32x9 ZrO2 - Kit7628 - NationSkander California Corporation
Anaheim, CA, USA
6002 Full Ceramic Bearing 15x32x9 ZrO2
Kit7628
6002 Full Ceramic Bearing 15x32x9 ZrO2 Kit7628
6002 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 9mm, 6002 is a popular size that could be used in many applications. Item: 6002 Ball Bearing Type: Full Ceramic Ball Bearing Cage: PTFE Balls: ZrO2 Ceramic Inner/outer races: ZrO2 Ceramic Size: 15mm x 32mm x 9mm Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Quantity: One bearing

6002 Full Ceramic Ball Bearing, the inner diameter is 15mm, outer diameter is 32mm and the width is 9mm, 6002 is a popular size that could be used in many applications.

  • Item: 6002 Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PTFE
  • Balls: ZrO2 Ceramic
  • Inner/outer races: ZrO2 Ceramic
  • Size: 15mm x 32mm x 9mm
  • Dimensions: 15mm x 32mm x 9mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 9mm
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7628
Product Name 6002 Full Ceramic Bearing 15x32x9 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details