NationSkander California Corporation Midwest Handpiece Dental Ceramic Bearing ABEC-7 kit7627

Description
High quality and Speed Midwest Handpiece Dental Bearing ABEC-7 Bearing that fits most of the Midwest Handpiece applications. bearing is closed from one side and it is Stainless Steel bearing with solid SI3N4 Ceramic Balls, bearing is one side Metal shield, Bearing is made of Stainless Steel and has Solid Ceramic balls Si3N4 (Silicon Nitride), the cage is made of Torlon for lowest fricion and highest speed. Item: Midwest Handpiece Dental Ball Bearing Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls: Si3N4 Solid Ceramic Balls retainer: Torlon Fits: All Midwest Quiet Air handpieces Speed: 400,000 RPM Quantity One Bearing
Description
High quality and Speed Midwest Handpiece Dental Bearing ABEC-7 Bearing that fits most of the Midwest Handpiece applications. bearing is closed from one side and it is Stainless Steel bearing with solid SI3N4 Ceramic Balls, bearing is one side Metal shield, Bearing is made of Stainless Steel and has Solid Ceramic balls Si3N4 (Silicon Nitride), the cage is made of Torlon for lowest fricion and highest speed. Item: Midwest Handpiece Dental Ball Bearing Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls: Si3N4 Solid Ceramic Balls retainer: Torlon Fits: All Midwest Quiet Air handpieces Speed: 400,000 RPM Quantity One Bearing

Suppliers

Company
Product
Description
Supplier Links
Midwest Handpiece Dental Ceramic Bearing ABEC-7 - kit7627 - NationSkander California Corporation
Anaheim, CA, USA
Midwest Handpiece Dental Ceramic Bearing ABEC-7
kit7627
Midwest Handpiece Dental Ceramic Bearing ABEC-7 kit7627
High quality and Speed Midwest Handpiece Dental Bearing ABEC-7 Bearing that fits most of the Midwest Handpiece applications. bearing is closed from one side and it is Stainless Steel bearing with solid SI3N4 Ceramic Balls, bearing is one side Metal shield, Bearing is made of Stainless Steel and has Solid Ceramic balls Si3N4 (Silicon Nitride), the cage is made of Torlon for lowest fricion and highest speed. Item: Midwest Handpiece Dental Ball Bearing Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls: Si3N4 Solid Ceramic Balls retainer: Torlon Fits: All Midwest Quiet Air handpieces Speed: 400,000 RPM Quantity One Bearing

High quality and Speed Midwest Handpiece Dental Bearing ABEC-7 Bearing that fits most of the Midwest Handpiece applications. bearing is closed from one side and it is Stainless Steel bearing with solid SI3N4 Ceramic Balls, bearing is one side Metal shield, Bearing is made of

Stainless Steel and has Solid Ceramic balls Si3N4 (Silicon Nitride), the cage is made of Torlon for lowest fricion and highest speed.

  • Item: Midwest Handpiece Dental Ball Bearing
  • Type: Deep groove ball bearings
  • Bearings: Stainless Steel
  • Quality: ABEC-7
  • Closures: One Metal Shield
  • Balls: Si3N4 Solid Ceramic
  • Balls retainer: Torlon
  • Fits: All Midwest Quiet Air handpieces
  • Speed: 400,000 RPM
  • Quantity One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit7627
Product Name Midwest Handpiece Dental Ceramic Bearing ABEC-7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details