NationSkander California Corporation 1615-2RS Sealed Bearing 7/16 Kit7625

Description
1615-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1615-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1615-2RS bearing is lubricated with grease. Item: 1615-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Material: Chrome Steel Balls: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 7/16" x 1 1/8" x 3/8" inch Inner Diameter (ID): 7/16" inch Outer Diameter (OD): 1 1/8" inch Width/Height/Bridth (W/H/B): 3/8" inch Quantity: One Bearing Dynamic load rating: 1047 LBS Static load rating: 465 LBS Equivalents: 1615RS and 1615RS1 Bearings
Description
1615-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1615-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1615-2RS bearing is lubricated with grease. Item: 1615-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Material: Chrome Steel Balls: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 7/16" x 1 1/8" x 3/8" inch Inner Diameter (ID): 7/16" inch Outer Diameter (OD): 1 1/8" inch Width/Height/Bridth (W/H/B): 3/8" inch Quantity: One Bearing Dynamic load rating: 1047 LBS Static load rating: 465 LBS Equivalents: 1615RS and 1615RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
1615-2RS Sealed Bearing 7/16 - Kit7625 - NationSkander California Corporation
Anaheim, CA, USA
1615-2RS Sealed Bearing 7/16
Kit7625
1615-2RS Sealed Bearing 7/16 Kit7625
1615-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1615-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1615-2RS bearing is lubricated with grease. Item: 1615-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Material: Chrome Steel Balls: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 7/16" x 1 1/8" x 3/8" inch Inner Diameter (ID): 7/16" inch Outer Diameter (OD): 1 1/8" inch Width/Height/Bridth (W/H/B): 3/8" inch Quantity: One Bearing Dynamic load rating: 1047 LBS Static load rating: 465 LBS Equivalents: 1615RS and 1615RS1 Bearings

1615-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1615-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1615-2RS bearing is lubricated with grease.

  • Item: 1615-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Material: Chrome Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Size: 7/16" x 1 1/8" x 3/8" inch
  • Inner Diameter (ID): 7/16" inch
  • Outer Diameter (OD): 1 1/8" inch
  • Width/Height/Bridth (W/H/B): 3/8" inch
  • Quantity: One Bearing
  • Dynamic load rating: 1047 LBS
  • Static load rating: 465 LBS
  • Equivalents: 1615RS and 1615RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7625
Product Name 1615-2RS Sealed Bearing 7/16
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-76-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
0.0781
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details