NationSkander California Corporation 1606-2RS Sealed Bearing 3/8 Kit7624

Description
1606-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1606-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1606-2RS bearing is lubricated with grease. Item: 1606-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Material: Chrome Steel Balls: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 3/8" x 29/32" x 5/16" inch Inner Diameter (ID): 3/8" inch Outer Diameter (OD): 29/32" inch Width/Height/Bridth (W/H/B): 5/16" inch Quantity: One Bearing Dynamic load rating: 935 LBS Static load rating: 390 LBS Equivalents: 1606RS and 1606RS1 Bearings
Description
1606-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1606-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1606-2RS bearing is lubricated with grease. Item: 1606-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Material: Chrome Steel Balls: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 3/8" x 29/32" x 5/16" inch Inner Diameter (ID): 3/8" inch Outer Diameter (OD): 29/32" inch Width/Height/Bridth (W/H/B): 5/16" inch Quantity: One Bearing Dynamic load rating: 935 LBS Static load rating: 390 LBS Equivalents: 1606RS and 1606RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
1606-2RS Sealed Bearing 3/8 - Kit7624 - NationSkander California Corporation
Anaheim, CA, USA
1606-2RS Sealed Bearing 3/8
Kit7624
1606-2RS Sealed Bearing 3/8 Kit7624
1606-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1606-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1606-2RS bearing is lubricated with grease. Item: 1606-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Material: Chrome Steel Balls: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 3/8" x 29/32" x 5/16" inch Inner Diameter (ID): 3/8" inch Outer Diameter (OD): 29/32" inch Width/Height/Bridth (W/H/B): 5/16" inch Quantity: One Bearing Dynamic load rating: 935 LBS Static load rating: 390 LBS Equivalents: 1606RS and 1606RS1 Bearings

1606-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1606-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1606-2RS bearing is lubricated with grease.

  • Item: 1606-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Material: Chrome Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Size: 3/8" x 29/32" x 5/16" inch
  • Inner Diameter (ID): 3/8" inch
  • Outer Diameter (OD): 29/32" inch
  • Width/Height/Bridth (W/H/B): 5/16" inch
  • Quantity: One Bearing
  • Dynamic load rating: 935 LBS
  • Static load rating: 390 LBS
  • Equivalents: 1606RS and 1606RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7624
Product Name 1606-2RS Sealed Bearing 3/8
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F3712W - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details