NationSkander California Corporation 1605-2RS Sealed Bearing 5/16 Kit7623

Description
1605-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1605-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1605-2RS bearing is lubricated with grease. Item: 1605-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Material: Chrome Steel Balls: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 5/16" x 29/32" x 5/16" inch Inner Diameter (ID): 5/16" inch Outer Diameter (OD): 29/32" inch Width/Height/Bridth (W/H/B): 5/16" inch Quantity: One Bearing Dynamic load rating: 935 LBS Static load rating: 390 LBS Equivalents: 1605RS and 1605RS1 Bearings
Description
1605-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1605-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1605-2RS bearing is lubricated with grease. Item: 1605-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Material: Chrome Steel Balls: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 5/16" x 29/32" x 5/16" inch Inner Diameter (ID): 5/16" inch Outer Diameter (OD): 29/32" inch Width/Height/Bridth (W/H/B): 5/16" inch Quantity: One Bearing Dynamic load rating: 935 LBS Static load rating: 390 LBS Equivalents: 1605RS and 1605RS1 Bearings

Suppliers

Company
Product
Description
Supplier Links
1605-2RS Sealed Bearing 5/16 - Kit7623 - NationSkander California Corporation
Anaheim, CA, USA
1605-2RS Sealed Bearing 5/16
Kit7623
1605-2RS Sealed Bearing 5/16 Kit7623
1605-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1605-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1605-2RS bearing is lubricated with grease. Item: 1605-2RS Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Steel Material: Chrome Steel Balls: Chrome Steel Radial Clearance: C0 Quality: Electric motor quality Lubrication: Self Lubricated (Grease) Bearing Closures: Double sealed with rubber seals RS/RS1/2RS1 Size: 5/16" x 29/32" x 5/16" inch Inner Diameter (ID): 5/16" inch Outer Diameter (OD): 29/32" inch Width/Height/Bridth (W/H/B): 5/16" inch Quantity: One Bearing Dynamic load rating: 935 LBS Static load rating: 390 LBS Equivalents: 1605RS and 1605RS1 Bearings

1605-2RS Bearing is regular section, double sealed, radial and deep groove ball bearing, bearing is made of Chrome Steel with chrome steel balls and steel cage, 1605-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (electric motor quality) to ensure high speed, 1605-2RS bearing is lubricated with grease.

  • Item: 1605-2RS Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Steel
  • Material: Chrome Steel
  • Balls: Chrome Steel
  • Radial Clearance: C0
  • Quality: Electric motor quality
  • Lubrication: Self Lubricated (Grease) Bearing
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Size: 5/16" x 29/32" x 5/16" inch
  • Inner Diameter (ID): 5/16" inch
  • Outer Diameter (OD): 29/32" inch
  • Width/Height/Bridth (W/H/B): 5/16" inch
  • Quantity: One Bearing
  • Dynamic load rating: 935 LBS
  • Static load rating: 390 LBS
  • Equivalents: 1605RS and 1605RS1 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7623
Product Name 1605-2RS Sealed Bearing 5/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-47-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details