NationSkander California Corporation S623ZZ Bearing 3x10x4 Kit7621

Description
623ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, 623ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, 623ZZ bearing are closed with metal shields to protect the bearing from dust or any possible contamination, 623ZZ bearings are shielded and self lubricated, the quality is set to EMQ, 623ZZ bearings are lubricated with grease. Type: Deep groove radial ball bearings Name: 623ZZ ball bearing Item: Metal shielded Ball Bearings Dimensions: 3*10*4 mm/Metric ID (inner diameter)/Bore=3mm OD (outer diameter)=10mm Width/Height/thickne ss=4mm 623ZZ Quality: Electric motor quality Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 52,000 RPM
Description
623ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, 623ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, 623ZZ bearing are closed with metal shields to protect the bearing from dust or any possible contamination, 623ZZ bearings are shielded and self lubricated, the quality is set to EMQ, 623ZZ bearings are lubricated with grease. Type: Deep groove radial ball bearings Name: 623ZZ ball bearing Item: Metal shielded Ball Bearings Dimensions: 3*10*4 mm/Metric ID (inner diameter)/Bore=3mm OD (outer diameter)=10mm Width/Height/thickne ss=4mm 623ZZ Quality: Electric motor quality Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 52,000 RPM

Suppliers

Company
Product
Description
Supplier Links
S623ZZ Bearing 3x10x4 - Kit7621 - NationSkander California Corporation
Anaheim, CA, USA
S623ZZ Bearing 3x10x4
Kit7621
S623ZZ Bearing 3x10x4 Kit7621
623ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, 623ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, 623ZZ bearing are closed with metal shields to protect the bearing from dust or any possible contamination, 623ZZ bearings are shielded and self lubricated, the quality is set to EMQ, 623ZZ bearings are lubricated with grease. Type: Deep groove radial ball bearings Name: 623ZZ ball bearing Item: Metal shielded Ball Bearings Dimensions: 3*10*4 mm/Metric ID (inner diameter)/Bore=3mm OD (outer diameter)=10mm Width/Height/thickne ss=4mm 623ZZ Quality: Electric motor quality Dynamic load rating Cr: 640 N Static load rating Cor: 230 N Limiting Speed: Grease Lubrication: 52,000 RPM

623ZZ Bearing, categorized as regular section, metal shielded, radial, deep groove ball bearings, 623ZZ bearings are made of stainless Steel with stainless Steel balls and steel cage, 623ZZ bearing are closed with metal shields to protect the bearing from dust or any possible contamination, 623ZZ bearings are shielded and self lubricated, the quality is set to EMQ, 623ZZ bearings are lubricated with grease.

  • Type: Deep groove radial ball bearings
  • Name: 623ZZ ball bearing
  • Item: Metal shielded Ball Bearings
  • Dimensions: 3*10*4 mm/Metric
  • ID (inner diameter)/Bore=3mm
  • OD (outer diameter)=10mm
  • Width/Height/thickness=4mm
  • 623ZZ Quality: Electric motor quality
  • Dynamic load rating Cr: 640 N
  • Static load rating Cor: 230 N
  • Limiting Speed:
    • Grease Lubrication: 52,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7621
Product Name S623ZZ Bearing 3x10x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-85-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
Ball Bearings - 2058749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS3725 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details