NationSkander California Corporation 14.5x26x6 Bearing Ceramic Kit7617

Description
Stainless Steel Ball Beairngs with 9 Si3N4 Ceramic Balls ABEC-3. Item: 14.5x26x6 Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Nylon Closures: Open Quality: ABEC-3 Material: Stainless Steel Balls: 9 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 14.5mm x 26mm x 6mm ID (inner diameter)/Bore: 14.5mm OD (outer diameter): 26mm Width/Height/thickne ss: 6mm Quantity: One Bearing Fits: Novarossi 35Plus21 Engines
Description
Stainless Steel Ball Beairngs with 9 Si3N4 Ceramic Balls ABEC-3. Item: 14.5x26x6 Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Nylon Closures: Open Quality: ABEC-3 Material: Stainless Steel Balls: 9 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 14.5mm x 26mm x 6mm ID (inner diameter)/Bore: 14.5mm OD (outer diameter): 26mm Width/Height/thickne ss: 6mm Quantity: One Bearing Fits: Novarossi 35Plus21 Engines

Suppliers

Company
Product
Description
Supplier Links
14.5x26x6 Bearing Ceramic - Kit7617 - NationSkander California Corporation
Anaheim, CA, USA
14.5x26x6 Bearing Ceramic
Kit7617
14.5x26x6 Bearing Ceramic Kit7617
Stainless Steel Ball Beairngs with 9 Si3N4 Ceramic Balls ABEC-3. Item: 14.5x26x6 Ball Bearing Type: Deep Groove Radial Ball Bearing Cage: Nylon Closures: Open Quality: ABEC-3 Material: Stainless Steel Balls: 9 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 14.5mm x 26mm x 6mm ID (inner diameter)/Bore: 14.5mm OD (outer diameter): 26mm Width/Height/thickne ss: 6mm Quantity: One Bearing Fits: Novarossi 35Plus21 Engines

Stainless Steel Ball Beairngs with 9 Si3N4 Ceramic Balls ABEC-3.

  • Item: 14.5x26x6 Ball Bearing
  • Type: Deep Groove Radial Ball Bearing
  • Cage: Nylon
  • Closures: Open
  • Quality: ABEC-3
  • Material: Stainless Steel
  • Balls: 9 Ceramic Balls Si3N4 (Silicon Nitride)
  • Dimensions: 14.5mm x 26mm x 6mm
  • ID (inner diameter)/Bore: 14.5mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 6mm
  • Quantity: One Bearing
  • Fits: Novarossi 35Plus21 Engines
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7617
Product Name 14.5x26x6 Bearing Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-90-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details