NationSkander California Corporation 6000-2RS Full Ceramic Sealed Bearing 10x26x8 Si3N4 Kit7609

Description
Full Ceramic Ball Bearings, the inner diameter is 10, outer diameter is 26 and the width is 8, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6000-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PEEK Balls: Si3N4 Ceramic Closures: Rubber Seals Dimensions: 10mm x 26mm x 8mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 26mm Width/Height/thickne ss: 8mm Size: 10 x 26 x 8 mm Quantity: One Bearing Equal: 6000-2RS1 & 6000-2RZ Inner/outer races: Si3N4 Ceramic
Description
Full Ceramic Ball Bearings, the inner diameter is 10, outer diameter is 26 and the width is 8, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6000-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PEEK Balls: Si3N4 Ceramic Closures: Rubber Seals Dimensions: 10mm x 26mm x 8mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 26mm Width/Height/thickne ss: 8mm Size: 10 x 26 x 8 mm Quantity: One Bearing Equal: 6000-2RS1 & 6000-2RZ Inner/outer races: Si3N4 Ceramic

Suppliers

Company
Product
Description
Supplier Links
6000-2RS Full Ceramic Sealed Bearing 10x26x8 Si3N4 - Kit7609 - NationSkander California Corporation
Anaheim, CA, USA
6000-2RS Full Ceramic Sealed Bearing 10x26x8 Si3N4
Kit7609
6000-2RS Full Ceramic Sealed Bearing 10x26x8 Si3N4 Kit7609
Full Ceramic Ball Bearings, the inner diameter is 10, outer diameter is 26 and the width is 8, this is a popular size that could be used in many applications, Bearing is made of Ceramic. Item: 6000-2RS Ball Bearing Type: Full Ceramic Ball Bearing Cage: PEEK Balls: Si3N4 Ceramic Closures: Rubber Seals Dimensions: 10mm x 26mm x 8mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 26mm Width/Height/thickne ss: 8mm Size: 10 x 26 x 8 mm Quantity: One Bearing Equal: 6000-2RS1 & 6000-2RZ Inner/outer races: Si3N4 Ceramic

Full Ceramic Ball Bearings, the inner diameter is 10, outer diameter is 26 and the width is 8, this is a popular size that could be used in many applications, Bearing is made of Ceramic.

  • Item: 6000-2RS Ball Bearing
  • Type: Full Ceramic Ball Bearing
  • Cage: PEEK
  • Balls: Si3N4 Ceramic
  • Closures: Rubber Seals
  • Dimensions: 10mm x 26mm x 8mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 8mm
  • Size: 10 x 26 x 8 mm
  • Quantity: One Bearing
  • Equal: 6000-2RS1 & 6000-2RZ
  • Inner/outer races: Si3N4 Ceramic
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7609
Product Name 6000-2RS Full Ceramic Sealed Bearing 10x26x8 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P1504M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details