NationSkander California Corporation 629 Full Ceramic Bearing Si3N4/Peek 9x26x8 Kit7608

Description
629 Full Ceramic Ball Bearing, the inner diameter is 9mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, bearing is made of Ceramic. Item: 629 Ball bearing Type: Full Ceramic Ball Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 (silicon nitride) Ceramic Cage: PEEK Dimensions: 9mm x 26mm x 8mm/Metric ID (inner diameter)/Bore: 9mm OD (outer diameter): 26mm Width/Height/thickne ss: 8mm Size: 9 x 26 x 8 mm Quantity: One bearing
Description
629 Full Ceramic Ball Bearing, the inner diameter is 9mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, bearing is made of Ceramic. Item: 629 Ball bearing Type: Full Ceramic Ball Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 (silicon nitride) Ceramic Cage: PEEK Dimensions: 9mm x 26mm x 8mm/Metric ID (inner diameter)/Bore: 9mm OD (outer diameter): 26mm Width/Height/thickne ss: 8mm Size: 9 x 26 x 8 mm Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
629 Full Ceramic Bearing Si3N4/Peek 9x26x8 - Kit7608 - NationSkander California Corporation
Anaheim, CA, USA
629 Full Ceramic Bearing Si3N4/Peek 9x26x8
Kit7608
629 Full Ceramic Bearing Si3N4/Peek 9x26x8 Kit7608
629 Full Ceramic Ball Bearing, the inner diameter is 9mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, bearing is made of Ceramic. Item: 629 Ball bearing Type: Full Ceramic Ball Bearing Inner/outer races: Si3N4 Ceramic Balls: Si3N4 (silicon nitride) Ceramic Cage: PEEK Dimensions: 9mm x 26mm x 8mm/Metric ID (inner diameter)/Bore: 9mm OD (outer diameter): 26mm Width/Height/thickne ss: 8mm Size: 9 x 26 x 8 mm Quantity: One bearing

629 Full Ceramic Ball Bearing, the inner diameter is 9mm, outer diameter is 26mm and the width is 8mm, this is a popular size that could be used in many applications, bearing is made of Ceramic.

  • Item: 629 Ball bearing
  • Type: Full Ceramic Ball Bearing
  • Inner/outer races: Si3N4 Ceramic
  • Balls: Si3N4 (silicon nitride) Ceramic
  • Cage: PEEK
  • Dimensions: 9mm x 26mm x 8mm/Metric
  • ID (inner diameter)/Bore: 9mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 8mm
  • Size: 9 x 26 x 8 mm
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7608
Product Name 629 Full Ceramic Bearing Si3N4/Peek 9x26x8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 291589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3112M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details