NationSkander California Corporation 6904RS Bearing 20x37x9 Sealed Kit7606_1

Description
6904RS Sealed Ball Bearing, inner diameter is 20mm, outer diameter is 37mm and width is 9mm, bearing is a popular size that could be used in many applications, 6904RS Bearing is made of Chrome Steel, 6904RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 6904RS bearing is pre-lubricated with grease, the 6904RS ball bearing is packed in one HD plastic bag. Item: 6904RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 20mm x 37mm x 9mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 9mm Size: 20 x 37 x 9 mm Dynamic load rating Cr: 6,350 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 12,000 RPM
Description
6904RS Sealed Ball Bearing, inner diameter is 20mm, outer diameter is 37mm and width is 9mm, bearing is a popular size that could be used in many applications, 6904RS Bearing is made of Chrome Steel, 6904RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 6904RS bearing is pre-lubricated with grease, the 6904RS ball bearing is packed in one HD plastic bag. Item: 6904RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 20mm x 37mm x 9mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 9mm Size: 20 x 37 x 9 mm Dynamic load rating Cr: 6,350 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6904RS Bearing 20x37x9 Sealed - Kit7606_1 - NationSkander California Corporation
Anaheim, CA, USA
6904RS Bearing 20x37x9 Sealed
Kit7606_1
6904RS Bearing 20x37x9 Sealed Kit7606_1
6904RS Sealed Ball Bearing, inner diameter is 20mm, outer diameter is 37mm and width is 9mm, bearing is a popular size that could be used in many applications, 6904RS Bearing is made of Chrome Steel, 6904RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 6904RS bearing is pre-lubricated with grease, the 6904RS ball bearing is packed in one HD plastic bag. Item: 6904RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Dimensions: 20mm x 37mm x 9mm/Metric ID (inner diameter)/Bore: 20mm OD (outer diameter): 37mm Width/Height/thickne ss: 9mm Size: 20 x 37 x 9 mm Dynamic load rating Cr: 6,350 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 12,000 RPM

6904RS Sealed Ball Bearing, inner diameter is 20mm, outer diameter is 37mm and width is 9mm, bearing is a popular size that could be used in many applications, 6904RS Bearing is made of Chrome Steel, 6904RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 6904RS bearing is pre-lubricated with grease, the 6904RS ball bearing is packed in one HD plastic bag.

  • Item: 6904RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 20mm x 37mm x 9mm/Metric
  • ID (inner diameter)/Bore: 20mm
  • OD (outer diameter): 37mm
  • Width/Height/thickness: 9mm
  • Size: 20 x 37 x 9 mm
  • Dynamic load rating Cr: 6,350 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7606_1
Product Name 6904RS Bearing 20x37x9 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
View Details